EN
  • EN
  • DE

20498-050E-41

Part No 20498-050E-41
Manufacturer I-Pex
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035637-20498-050E-41
Categories OEM Parts(0-9)
Manufacturer I-Pex
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 20498-050E-41 CAD Model

Description

The 20498-050E-41 is a Micro-Coaxial Cable Connector manufactured by I-Pex. This connector is part of the CABLINE®-VS II series, known for its high-speed data transmission capabilities and robust mechanical design. It is designed to meet the increasing demands of advanced display interfaces and other high-bandwidth applications.

Applications

  • Laptop Computers: Used for connecting LCD panels to the mainboard, enabling high-resolution display outputs.
  • Tablet Devices: Integrated in tablets for reliable display connectivity and data transmission.
  • High-Resolution Displays: Employed in monitors and other display devices requiring high-speed data transfer.
  • Medical Equipment: Utilized in medical imaging devices where reliable and high-quality signal transmission is essential.
  • Industrial Equipment: Found in industrial control panels and equipment requiring durable and high-performance connectors.

Features

  • High-Speed Data Transmission: Supports high-bandwidth data transfer rates, suitable for advanced display technologies.
  • Micro-Coaxial Cable Compatibility: Designed for use with micro-coaxial cables, ensuring signal integrity.
  • Compact Size: Small form factor allows for space-saving integration in compact devices.
  • Secure Locking Mechanism: Features a robust locking mechanism to prevent accidental disconnections.
  • Durable Construction: Built with high-quality materials to ensure long-term reliability and performance.

Benefits

  • Reliable Connectivity: Provides a secure and stable connection for high-speed data transmission.
  • Improved Signal Integrity: Minimizes signal loss and interference, ensuring high-quality display performance.
  • Space Efficiency: Compact design allows for integration in small and densely packed devices.
  • Long-Term Durability: Ensures reliable performance over extended periods of use.
  • Easy Integration: Simplifies the assembly process with its user-friendly design.

Additional Details

The I-Pex 20498-050E-41 connector is specifically designed for applications requiring high-speed data transmission, such as eDP (Embedded DisplayPort) and other advanced display interfaces. It features a 0.5 mm pitch and is designed to mate with compatible I-Pex receptacles. The connector's robust locking mechanism ensures a secure connection, preventing accidental disconnections that could disrupt data transmission. The use of micro-coaxial cables further enhances signal integrity by minimizing signal loss and interference. Consult the official I-Pex datasheet for detailed specifications, including electrical characteristics, mechanical dimensions, and mating recommendations. Proper handling and installation are crucial to ensure optimal performance and longevity.

You May Also Be Interested in

Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,161 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess