EN
  • EN
  • DE

20498-032E-41

Part No 20498-032E-41
Manufacturer I-Pex
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964338-20498-032E-41
Categories OEM Parts(0-9)
Manufacturer I-Pex
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 20498-032E-41 CAD Model

Description

The I-Pex 20498-032E-41 is a micro-coaxial connector designed for high-frequency signal transmission in compact electronic devices. This connector is part of the CABLINE-VS II series, known for its small size, robust construction, and excellent electrical performance. It is commonly used for connecting displays, cameras, and other peripherals in laptops, tablets, and other portable devices.

Applications:

  • Laptop LCD panel connections
  • Tablet display connections
  • Camera module connections
  • Medical imaging equipment
  • High-speed data transmission

Features:

  • Series: CABLINE-VS II
  • Number of Contacts: 32
  • Pitch: 0.4 mm
  • Mating Style: Vertical
  • Shielding: Enhanced EMI shielding
  • Durability: High mating cycle durability
  • RoHS Compliant: Yes
  • Operating Temperature: -40°C to +85°C
  • Voltage Rating: 50V AC/DC

Benefits:

  • High-Density Connection: Provides a large number of contacts in a small form factor.
  • Excellent Signal Integrity: Designed for high-frequency signal transmission with minimal signal loss.
  • Robust Construction: Durable design ensures reliable performance in demanding applications.
  • EMI Shielding: Enhanced shielding minimizes electromagnetic interference.
  • Easy Mating: Vertical mating style simplifies assembly.
  • RoHS Compliance: Meets environmental regulations for hazardous substances.

Additional Details:

The I-Pex 20498-032E-41 connector is designed to meet the stringent requirements of modern electronic devices. Its small size and robust construction make it ideal for space-constrained applications. The enhanced EMI shielding ensures that signal integrity is maintained in noisy environments. The high mating cycle durability ensures that the connector can withstand repeated mating and unmating without degradation in performance. This connector is commonly used in laptops and tablets to connect the LCD panel to the main board, providing a reliable and high-speed data connection. Consult the I-Pex datasheet for detailed specifications, mating instructions, and recommended PCB layout guidelines.

You May Also Be Interested in

TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Texas Instruments
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess