EN
  • EN
  • DE

HYMP151F72CP4D3-Y5

Part No HYMP151F72CP4D3-Y5
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-667 512Mx72 FBDIMM 2Rx4 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950018-HYMP151F72CP4D3-Y5
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP151F72CP4D3-Y5 CAD Model

Description

The Hynix HYMP151F72CP4D3-Y5 is a 4GB DDR3 ECC Registered server memory module. This memory module is designed for use in servers and high-performance workstations, offering enhanced reliability and stability. It incorporates ECC (Error-Correcting Code) functionality, which detects and corrects single-bit memory errors, preventing data corruption and system crashes. Registered memory, also known as buffered memory, includes a register between the DRAM modules and the memory controller, reducing the electrical load on the controller. This design allows servers to support a larger number of memory modules, effectively increasing overall memory capacity.

Applications

  • Servers
  • High-Performance Workstations
  • Data Centers
  • Cloud Computing
  • Virtualization

Features

  • 4GB Capacity
  • DDR3 Technology
  • ECC (Error-Correcting Code)
  • Registered (Buffered)
  • PC3-10600 (1333MHz) Speed
  • 240-Pin DIMM

Benefits

  • Improved System Stability: ECC functionality ensures data integrity by correcting memory errors, thus preventing system instability.
  • Increased Memory Capacity: The registered design supports higher memory density in server environments, accommodating larger workloads.
  • Enhanced Data Integrity: By correcting errors, the module ensures that data stored in memory remains accurate and reliable.
  • Higher Performance: DDR3 technology provides faster data transfer rates compared to previous generations.
  • Optimized for Server Environments: This module is specifically designed and tested for the rigorous demands of server applications.

Additional Details

The HYMP151F72CP4D3-Y5 operates at a speed of 1333MHz (PC3-10600) and is a 240-pin DIMM, which is the standard form factor for DDR3 memory. It typically requires a voltage of 1.5V. The use of ECC Registered memory significantly improves the reliability and uptime of servers, making it ideal for business-critical applications and data centers. This memory module is engineered to meet JEDEC standards, ensuring compatibility across a wide range of server platforms. It is commonly used in servers to handle large datasets and computationally intensive tasks, providing continuous and reliable operation even under heavy workloads.

You May Also Be Interested in

Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess