EN
  • EN
  • DE

PY1102W-340-TR

Part No PY1102W-340-TR
Manufacturer Stanley Electric Co
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics
Family LED Indication - Discrete
Manufacturer Stanley Electric Co
Win Source Part Number 214793-PY1102W-340-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PY1102W-340-TR CAD Model

Description

The Stanley Electric Co PY1102W-340-TR is a surface-mount LED designed for various illumination and indication applications. This LED offers a compact size, high brightness, and long lifespan, making it suitable for a wide range of electronic devices and systems.

Applications

  • Backlighting: Used for backlighting LCD screens in mobile phones, handheld devices, and automotive displays.
  • Indicator lights: Employed as indicator lights in consumer electronics, industrial equipment, and automotive dashboards.
  • Automotive lighting: Utilized in automotive interior lighting, such as dashboard illumination and switch backlighting.
  • General illumination: Used for general lighting purposes in small devices and portable equipment.
  • Signage: Applied in small-scale signage and display applications.
  • Medical devices: Found in medical equipment as indicator lights and for display backlighting.
  • Industrial equipment: Used in industrial control panels and equipment as indicator lights.

Features

  • Surface-mount package: Designed for easy surface mounting on printed circuit boards (PCBs).
  • High brightness: Provides bright and clear illumination for various applications.
  • Long lifespan: Offers a long operational life, reducing the need for frequent replacements.
  • Compact size: Small form factor allows for high-density mounting on PCBs.
  • Low power consumption: Efficient energy usage reduces power consumption and heat generation.

Benefits

  • Easy integration: Surface-mount package simplifies assembly and integration into electronic devices.
  • Clear visibility: High brightness ensures clear visibility even in ambient light conditions.
  • Reduced maintenance: Long lifespan minimizes the need for frequent replacements, reducing maintenance costs.
  • Space saving: Compact size allows for greater component density on PCBs.
  • Energy efficient: Low power consumption reduces energy costs and extends battery life in portable devices.

Additional Details

The PY1102W-340-TR typically has a specific color and intensity rating, which should be verified using the manufacturer's datasheet. The '340-TR' designation likely refers to the packaging (tape and reel) and specific optical characteristics. Stanley Electric Co is a well-known manufacturer of high-quality LEDs and other electronic components.

You May Also Be Interested in

Kingbright
Red 627nm LED Indication - Discrete 2.3V Through Hole,D=3mm
Lowest to $0.1310
Kingbright
Green LED Indication - Discrete 3.3V SMD
Lowest to $0.2474
Kingbright
2mA Discrete Diode 2.65V~3V 120mcd~220mcd Water Clear 525nm Emerald Green 60° SMD Single Bipolar Transistors RoHS
Lowest to $0.2969
OSRAM Opto Semiconductors Inc.
LY Q396-P1Q2-36 ams OSRAM Single Color LEDs Yellow datasheet, inventory, & pricing.
Lowest to $0.0583
OSRAM Opto Semiconductors Inc.
20mA 120° Red, Yellow Green 3.2mm x 2.8mm square LED SMD-4P,3x3.4mm LED Indication - Discrete RoHS
Need more? Email Us
Kingbright
Red 645nm LED Indication - Discrete 2.5V SMD
Lowest to $0.3639
Everlight Electronics Co Ltd
White LED Indication - Discrete SMD2835-2P
Lowest to $0.0257
OSRAM Opto Semiconductors Inc.
LY R976-PS-36 ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Lowest to $0.0815
Kingbright
20mA 3.3V~4.1V 110° Emerald Green 0602 LED Indication - Discrete RoHS
Lowest to $0.3202

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess