EN
  • EN
  • DE

HY5PS121621CFP-Y5-T

Part No HY5PS121621CFP-Y5-T
Manufacturer Hynix Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063816-HY5PS121621CFP-Y5-T
Categories OEM Parts(F-I)
Manufacturer Hynix Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HY5PS121621CFP-Y5-T CAD Model

Description

The HY5PS121621CFP-Y5-T is a 128Mbit DDR SDRAM (Double Data Rate Synchronous Dynamic Random Access Memory) chip from Hynix Semiconductor. It is organized as 8M x 16 bits x 4 banks and designed for applications requiring high-speed, high-bandwidth memory solutions. DDR SDRAM doubles the data transfer rate of standard SDRAM by transferring data on both the rising and falling edges of the clock signal. This memory device is suitable for graphics cards, embedded systems, and other high-performance applications.

Applications

  • Graphics cards for frame buffer memory.
  • Embedded systems requiring high-speed memory.
  • Game consoles for storing game assets.
  • Video processing equipment.
  • Networking devices.

Features

  • Organization: 8M x 16 bits x 4 banks
  • Data Rate: DDR
  • Supply Voltage: 2.5V
  • Package: FBGA
  • Operating Temperature: 0°C to +70°C
  • CAS Latency: Typically 2 or 3
  • Burst Length: 2, 4, 8
  • Double Data Rate: Transfers data on both clock edges

Benefits

  • High Bandwidth: Provides fast data transfer rates.
  • Low Voltage: Reduces power consumption.
  • Double Data Rate: Doubles the data transfer rate of standard SDRAM.
  • Compact Package: Saves board space.
  • High Density: Provides a large memory capacity.

Additional Details

The HY5PS121621CFP-Y5-T utilizes DDR SDRAM technology to achieve high speed and low power consumption. It supports various burst lengths and CAS latencies, allowing for flexible configuration to optimize performance for specific applications. The device is packaged in a FBGA (Fine-Pitch Ball Grid Array) package, which provides excellent thermal performance and reduces board space requirements.

The 2.5V supply voltage helps to reduce power consumption, making it suitable for battery-powered applications. This DDR SDRAM is an ideal choice for systems that require high bandwidth and memory capacity.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess