EN
  • EN
  • DE

HY57V56820T-H

Part No HY57V56820T-H
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 32Mx8-H 133MHz CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945749-HY57V56820T-H
Series *
Ultra Librarian 3D Model Ultra Librarian HY57V56820T-H CAD Model

Description

The HY57V56820T-H is a 32M x 16 Bit Synchronous DRAM (SDRAM) manufactured by Hynix Semiconductor. It's designed for applications requiring moderate memory capacity and reliable performance, such as graphics cards, set-top boxes, and networking devices. The SDRAM utilizes a synchronous interface to achieve faster data transfer rates.

Applications

  • Graphics cards
  • Set-top boxes
  • Networking equipment
  • Printers
  • Industrial control systems

Features

  • 3.3V Power Supply
  • Clock frequency up to 143 MHz
  • Four internal banks for concurrent operation
  • Programmable burst length (1, 2, 4, 8, full page)
  • Programmable CAS latency (2, 3)
  • Auto precharge option for each burst
  • Refresh cycles: 8 refresh cycles / 64 ms
  • Self-refresh mode
  • LVTTL compatible inputs and outputs
  • TSOP package

Benefits

  • High Speed: Offers fast data transfer rates with a clock frequency up to 143 MHz.
  • Reliable Performance: Provides stable operation with features like self-refresh and auto precharge.
  • Flexible Configuration: Programmable burst length and CAS latency allow for optimized memory access.
  • Low Power Consumption: Operates at 3.3V for efficient power usage.
  • Easy Integration: LVTTL compatible inputs and outputs for seamless integration with other components.

Additional Details

The HY57V56820T-H comes in a TSOP package. The four internal banks enable concurrent operation, improving overall system performance by allowing multiple memory access requests to be processed simultaneously. Its auto precharge feature simplifies memory management. This SDRAM is often used in legacy systems that require a dependable memory component with a 16-bit interface.

You May Also Be Interested in

Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702
Samsung
SD 2Mx32-7 143MHz
Lowest to $5.4135
Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess