EN
  • EN
  • DE

HMC479MP86ETR

Part No HMC479MP86ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description RF Amp Single MMIC Amp 5GHz 12V 4-Pin Micro-P T/R / IC MMIC AMP HBT 5GHZ MICRO-P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 0Hz to 5GHz
P1dB 14dBm
Gain 12dB
Noise Figure 4.8dB
RF Type Cellular, CATV
Supply Voltage - Operating 5 V to 12 V
Operating Supply Current 72mA
Test Frequency 2GHz to 3GHz
Case / Package Micro-P
Win Source Part Number 1043762-HMC479MP86ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HMC479MP86E
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC479MP86ETR CAD Model

Description

Product Overview: HMC479MP86ETR from Analog Devices Inc.

The HMC479MP86ETR is a high-performance, GaAs PHEMT MMIC (Monolithic Microwave Integrated Circuit) Power Amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This amplifier is engineered to deliver exceptional RF (Radio Frequency) performance for a wide range of applications including point-to-point radios, VSAT, military and space, and test instrumentation.

Key Features

  • Frequency Range: The HMC479MP86ETR operates over a broad frequency range, making it versatile for various applications.
  • High Output Power: It provides high output power, which is essential for applications that require strong signal amplification.
  • High Gain: The device offers high gain, ensuring that signals are amplified significantly from the input to the output.
  • Power Efficiency: Designed with power efficiency in mind, it helps in minimizing power consumption, which is critical for battery-powered devices.
  • Compact SMT Package: The MMIC comes in a compact 6x6mm SMT package, which is suitable for space-constrained applications.

Performance Specifications

With its high linearity and excellent thermal performance, the HMC479MP86ETR is optimized for high dynamic range applications. It provides a stable performance over temperature and process variation, ensuring reliability in demanding environments.

Applications

  • Point-to-Point Radios
  • VSAT
  • Military & Space
  • Test & Measurement Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC479MP86ETR is no exception. It is fabricated using a robust semiconductor process, which ensures long-term performance and stability. Each device is rigorously tested to meet the high standards set by Analog Devices, providing confidence to designers and engineers in integrating this amplifier into their systems.

Ordering Information

The HMC479MP86ETR is available for order now. For detailed specifications, technical documentation, and ordering information, please visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9748 $58.4880
145+ $0.8000 $116.0000
225+ $0.7749 $174.3525
310+ $0.7500 $232.5000
400+ $0.7249 $289.9600
535+ $0.6500 $347.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,510 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess