EN
  • EN
  • DE

RR0813P-202-B-T5

Part No RR0813P-202-B-T5
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183896-RR0813P-202-B-T5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RR0813P-202-B-T5 CAD Model

Description

The RR0813P-202-B-T5 is a precision thin film chip resistor manufactured by Susumu. These resistors are designed for applications demanding high stability, low noise, and tight tolerance. The '202' signifies a resistance value of 2.0 kΩ. They are often used in circuits where precise and stable resistance is crucial for optimal performance, such as in analog circuits, sensor interfaces, and test equipment.

Applications:

  • Precision Analog Circuits: Used in amplifier circuits, filters, and instrumentation where accurate gain and signal conditioning are critical.
  • Sensor Circuits: Employed in circuits for temperature, pressure, and other sensors, requiring precise resistance measurements.
  • Medical Equipment: Utilized in medical devices where high reliability and precision are paramount.
  • Test and Measurement Equipment: Found in multimeters, oscilloscopes, and other instruments needing accurate measurements.
  • High-Frequency Circuits: Suitable for RF amplifiers and matching networks due to low parasitic inductance.

Features:

  • High Precision: Offers a tight tolerance, typically 0.1% or 0.01% (consult datasheet for specific value).
  • Low Temperature Coefficient of Resistance (TCR): Provides stable resistance over a wide temperature range.
  • Low Noise: Minimizes noise generation in sensitive circuits.
  • Thin Film Technology: Ensures high reliability and stability.
  • Compact Size: Suitable for high-density circuit boards.
  • Lead-Free Construction: RoHS compliant.

Benefits:

  • Improved Circuit Accuracy: Tight tolerance ensures accurate resistance values, enhancing circuit performance.
  • Enhanced Stability: Low TCR ensures stable resistance over temperature, improving circuit reliability.
  • Reduced Noise: Low noise minimizes signal interference, improving signal integrity.
  • High Reliability: Thin film technology ensures long-term stability.
  • Simplified Circuit Design: Precise resistance values streamline design, potentially reducing the component count.

Additional Details:

The RR0813P-202-B-T5 is a surface mount resistor, commonly in an 0813 package size. The 'B' likely refers to a specific tolerance level or packaging detail, and the 'T5' could indicate tape and reel packaging. Consult the Susumu datasheet for precise electrical characteristics, TCR values, power rating, and package dimensions. Attention should be given to the power rating to avoid overheating and guarantee reliable operation. Implement proper soldering techniques for reliable electrical connections, and avoid damage during assembly. The thin film element is typically protected by a layer of passivation.

You May Also Be Interested in

Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess