EN
  • EN
  • DE

HY57V161610FTP-HI

Part No HY57V161610FTP-HI
Manufacturer Hynix Semiconductor
Catalog Unclassified Memory
Description SD-143 1Mx16-7 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945409-HY57V161610FTP-HI
Series *
Ultra Librarian 3D Model Ultra Librarian HY57V161610FTP-HI CAD Model

Description

The HY57V161610FTP-HI is a 16M x 16-bit Synchronous DRAM (SDRAM) from Hynix Semiconductor. It's designed for high-performance memory applications requiring high bandwidth and low latency.

Applications:

  • Graphics Cards
  • Set-Top Boxes
  • Networking Equipment
  • Printers
  • Embedded Systems requiring high-speed memory

Features:

  • 16M x 16 bit organization
  • Synchronous operation: All control, address and data inputs are registered on the positive going edge of the clock (CLK)
  • Single 3.3V ± 0.3V power supply
  • LVTTL compatible inputs and outputs
  • Programmable burst length: 1, 2, 4, 8, full page
  • Programmable burst sequence: Sequential or Interleave
  • Auto precharge option for each burst access
  • CBR (refresh) mode and self refresh mode
  • Package: TSOP II 54-Pin

Benefits:

  • High Bandwidth: Provides high data transfer rates, enhancing system performance.
  • Low Latency: Reduces access times, improving the responsiveness of memory-intensive applications.
  • Synchronous Operation: Simplifies system timing and control.
  • Programmable Burst Length: Allows optimization for different application requirements.
  • Auto Precharge: Reduces overhead and simplifies memory management.

Additional Details:

The HY57V161610FTP-HI operates on a single 3.3V power supply and offers LVTTL compatible inputs and outputs. Its programmable burst length (1, 2, 4, 8, or full page) and burst sequence (sequential or interleaved) provide flexibility in memory access patterns. The auto precharge option further simplifies memory management by automatically precharging the row after a burst access.

This SDRAM supports both CBR (refresh) and self-refresh modes, allowing for power saving during idle periods. It is housed in a 54-pin TSOP II package. It's suitable for applications needing fast, reliable memory access.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess