EN
  • EN
  • DE

74AHC125T14-13

Part No 74AHC125T14-13
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 45 Weeks
Features Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Manufacturer Diodes Incorporated
Series 74AHC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name 74AHC125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74AHC125T14-13DI-ND, 74AHC125T14-13DICT, 74AHC125T14-13DITR, 74AHC125T14-13DIDKR, 74AHC125T14-13DI
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908057-74AHC125T14-13
Ultra Librarian 3D Model Ultra Librarian 74AHC125T14-13 CAD Model

Description

The 74AHC125T14-13 is a high-speed, quad buffer/line driver with 3-state outputs from Diodes Incorporated. This integrated circuit is designed to be used in applications that require high drive capability, such as driving bus lines or buffer memory address registers. It belongs to the 74AHC family, which is known for its high-speed CMOS technology.

Key Features

  • Operating Voltage: The device operates within a range of 2.0V to 5.5V, making it compatible with a variety of logic levels and suitable for battery-operated devices.
  • High Drive: With its high drive capability, the 74AHC125T14-13 can drive heavy loads without compromising signal integrity, which is essential for maintaining data integrity in communication systems.
  • Quad Buffers: The chip contains four independent buffer/line drivers, each with a 3-state output. This allows for better control of output states, which is crucial when interfacing with bus lines that multiple devices might share.
  • Speed: The device boasts a fast propagation delay, which is critical for high-speed data transmission and ensures minimal signal delay across the buffers.
  • Low Power Consumption: Despite its high-speed capabilities, the 74AHC125T14-13 is designed to have a low power consumption, which is beneficial for power-sensitive applications.
  • Package: It comes in a TSSOP-14 (Thin Shrink Small Outline Package) package, which is known for its small footprint and suitability for space-constrained applications.

Applications

The versatility of the 74AHC125T14-13 makes it suitable for a broad range of applications, including:

  • Bus driving where multiple devices need to communicate over the same channel
  • Buffering signals for memory address registers to prevent data corruption
  • Interfacing with high-speed ADCs or DACs that require clean and robust signal integrity
  • Creating logic gates in complex digital circuits
  • General-purpose logic where high drive capability and low power consumption are required

With its combination of speed, power efficiency, and drive capacity, the Diodes Incorporated 74AHC125T14-13 is an excellent choice for designers looking to optimize their digital systems for performance and reliability.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1543 $50.1475
790+ $0.1266 $100.0140
1,225+ $0.1226 $150.1850
1,685+ $0.1187 $200.0095
2,180+ $0.1147 $250.0460
2,920+ $0.1029 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess