EN
  • EN
  • DE

HMT42GR7BFR4A-PBTH

Part No HMT42GR7BFR4A-PBTH
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 2Gx72 ECC Reg/RDIMM 2Rx4 (16GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948529-HMT42GR7BFR4A-PBTH
Series *
Ultra Librarian 3D Model Ultra Librarian HMT42GR7BFR4A-PBTH CAD Model

Description

The HMT42GR7BFR4A-PBTH is a DDR3 registered ECC memory module produced by Hynix Semiconductor. It is designed to provide reliable and high-performance memory for servers and workstations that require error correction and stability. The registered design of the module reduces the load on the memory controller, enabling greater memory capacity and improved signal integrity.

Applications:

  • Servers
  • High-Performance Workstations
  • Data Centers
  • Cloud Computing Platforms

Features:

  • DDR3 Technology
  • Registered ECC DIMM (RDIMM)
  • Module Size: 16GB (1 x 16GB)
  • Module Rank: 2Rx4
  • Speed: PC3-1600 (DDR3-1600)
  • CAS Latency: CL11
  • Voltage: 1.5V
  • 240-Pin DIMM

Benefits:

  • Enhanced System Stability: Registered design improves signal integrity and reduces the electrical load on the memory controller, contributing to a more stable and reliable system.
  • Data Integrity: ECC (Error-Correcting Code) detects and corrects single-bit memory errors, preventing data corruption and ensuring data accuracy.
  • Improved Performance: DDR3 technology enables faster data transfer rates, resulting in improved application performance and overall system responsiveness.
  • High Memory Capacity: 16GB module allows for larger amounts of data to be stored in memory, supporting demanding applications and virtualization workloads.

Additional Details:

The HMT42GR7BFR4A-PBTH module complies with JEDEC industry standards. The 'PBTH' code likely corresponds to a specific manufacturing batch or revision. It's crucial to consult the system or motherboard documentation to guarantee compatibility and optimal performance. The use of ECC memory is crucial in applications where data integrity is paramount, such as financial transactions, scientific simulations, and medical imaging. The module is built with high-quality components to ensure long-term reliability and performance.

You May Also Be Interested in

G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess