EN
  • EN
  • DE

HMT42GR7AFR4A-H9

Part No HMT42GR7AFR4A-H9
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 2Gx72 ECC Reg/RDIMM 2Rx4 (16GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949339-HMT42GR7AFR4A-H9
Series *
Ultra Librarian 3D Model Ultra Librarian HMT42GR7AFR4A-H9 CAD Model

Description

The Hynix HMT42GR7AFR4A-H9 is an 16GB DDR3-1600 Registered DIMM (RDIMM) memory module. This module is engineered for high-performance server and workstation environments that demand large memory capacities and enhanced reliability.

Applications

  • Servers
  • Workstations

Features

  • 16GB capacity
  • DDR3 technology
  • 1600MHz clock speed
  • ECC (Error-Correcting Code)
  • Registered DIMM (RDIMM)
  • 240-pin

Benefits

  • Increased memory capacity for memory-intensive applications
  • Improved data integrity and system stability with ECC and registration
  • Enhanced performance in server and workstation environments
  • Reliable operation in demanding conditions

Technical Specifications

  • Capacity: 16GB
  • Memory Type: DDR3 SDRAM
  • Form Factor: RDIMM (Registered DIMM)
  • Number of Pins: 240-pin
  • Speed: 1600 MHz (PC3-12800)
  • Voltage: 1.5V
  • ECC: Yes
  • CAS Latency: Typically CL11, based on SPD data
  • Module Rank: Likely 2Rx4

The HMT42GR7AFR4A-H9 is designed to meet the rigorous requirements of modern server and workstation workloads. The RDIMM design, coupled with ECC functionality, ensures data integrity and system stability. The registration feature reduces the load on the memory controller, allowing for greater memory capacities and improved signal integrity, particularly in multi-DIMM configurations. This module is ideally suited for applications such as virtualization, database management, high-performance computing, and other memory-intensive tasks. It's a reliable choice for environments where data accuracy and system uptime are critical.

You May Also Be Interested in

Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess