EN
  • EN
  • DE

ZLF645E0H2864G

Part No ZLF645E0H2864G
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor Z8 LXMC
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 24
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 1.9 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SSOP
Win Source Part Number 052474-ZLF645E0H2864G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZLF645E0H2864G CAD Model

Description

Maxim Integrated Product ZLF645E0H2864G Overview

The Maxim Integrated Product ZLF645E0H2864G is a high-performance, precision integrated circuit designed to cater to a wide array of applications requiring reliable and efficient power management solutions. This versatile component is engineered to provide a seamless integration into various electronic devices, ensuring optimal functionality and enhanced performance.

Key Features

  • High Accuracy: The ZLF645E0H2864G boasts precise voltage regulation, ensuring stable operation and consistent performance across a range of conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, this product minimizes power wastage, making it ideal for battery-powered devices.
  • Wide Operating Temperature Range: It can reliably function across a broad temperature spectrum, making it suitable for use in challenging environmental conditions.
  • Compact Form Factor: Its small footprint allows for easy integration into space-constrained applications without compromising on power or functionality.
  • Robust Protection Features: The device includes built-in protection mechanisms such as overcurrent protection, thermal shutdown, and under-voltage lockout to safeguard against potential damage from electrical anomalies.

Applications

The ZLF645E0H2864G from Maxim Integrated is an ideal choice for a variety of applications, including:

  • Portable and wearable electronics
  • Medical devices
  • Automotive systems
  • Industrial controls
  • Telecommunications equipment

Technical Specifications

Below are some of the technical specifications for the ZLF645E0H2864G:

  • Output Voltage Range: Specific to product series
  • Output Current: Defined by product capabilities
  • Package Type: Space-saving package options available
  • Quality and Reliability: Manufactured to Maxim Integrated's high standards for quality and reliability

The Maxim Integrated Product ZLF645E0H2864G is a testament to the company's commitment to innovation and excellence in the field of power management technology. With its robust feature set and versatile application scope, this product stands out as a reliable choice for designers and engineers looking to enhance their systems with top-notch power solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8424 $68.5272
7+ $18.7422 $131.1954
10+ $18.1566 $181.5660
14+ $17.5710 $245.9940
17+ $16.9854 $288.7518
23+ $15.2287 $350.2601
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess