EN
  • EN
  • DE

HMT42GR7AFR4A-PBT3

Part No HMT42GR7AFR4A-PBT3
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 2Gx72 ECC Reg/RDIMM 2Rx4 (16GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948348-HMT42GR7AFR4A-PBT3
Series *
Ultra Librarian 3D Model Ultra Librarian HMT42GR7AFR4A-PBT3 CAD Model

Description

The HMT42GR7AFR4A-PBT3 is a DDR3 SDRAM memory module manufactured by Hynix Semiconductor. This module is designed to provide random-access memory (RAM) for computing systems, including desktops, workstations, and servers, which is crucial for efficient system operation.

Applications

  • Desktop PCs
  • Workstations
  • Servers
  • Industrial Computers
  • Embedded Systems

Features

  • DDR3 Technology: Uses the DDR3 architecture for high-speed data transfer.
  • Capacity: Usually 8GB (always verify the actual capacity).
  • Speed: Operates at a specified clock speed, such as 1600MHz or 1333MHz.
  • Unbuffered DIMM (UDIMM): Configured for standard desktop and workstation environments.
  • 240-Pin DIMM: Utilizes the standard 240-pin connector for DDR3 memory modules.
  • Low Voltage: Operates at a reduced voltage (typically 1.5V) to minimize power consumption.
  • Non-ECC: Does not have Error Correcting Code (ECC) functionality.

Benefits

  • Improved System Performance: Enhances data access speeds, resulting in faster application loading and improved overall system responsiveness.
  • Increased Multitasking: Enables the simultaneous execution of more applications without significant performance slowdowns.
  • Enhanced Gaming Experience: Contributes to smoother frame rates and reduced loading times in gaming applications.
  • Energy Efficiency: Reduced voltage operation helps lower power consumption and heat generation, promoting a more efficient system.
  • Reliable Operation: Hynix Semiconductor is a well-known manufacturer known for producing reliable memory modules.

Additional Details

The HMT42GR7AFR4A-PBT3 is a 240-pin unbuffered DIMM (UDIMM) based on DDR3 SDRAM technology. It is designed to operate at a specified frequency (typically 1600MHz, but confirming is important) and voltage (usually 1.5V). The module is non-ECC, meaning it lacks built-in error correction capabilities. It is compatible with a wide range of motherboards that support DDR3 memory. Always consult the motherboard documentation to ensure compatibility and proper installation. DDR3 modules provide a significant performance improvement over older memory technologies, offering faster data transfer rates and lower latency. This module is well-suited for applications where reliability and performance are key considerations. The absence of ECC makes it less ideal for mission-critical server applications where data integrity is paramount. The density and organization of the module will determine how much memory the system can access. Ensure proper installation for optimal performance and stability.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess