EN
  • EN
  • DE

NUP2201MR6T1

Part No NUP2201MR6T1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 20VC 6TSOP / 20V Clamp 8A (8/20μs) Ipp Tvs Diode Surface Mount 6-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Type Steering (Rail to Rail)
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 20V
Current - Peak Pulse (10/1000µs) 8A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 3pF @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package 6-TSOP
Base Product Number NUP2201
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 650000-NUP2201MR6T1
Ultra Librarian 3D Model Ultra Librarian NUP2201MR6T1 CAD Model

Description

ON Semiconductor NUP2201MR6T1: ESD Protection Diode

The NUP2201MR6T1 from ON Semiconductor is a cutting-edge ESD protection diode designed to safeguard high-speed data lines and I/O ports from electrostatic discharge (ESD) and other voltage-induced transient events. This component is a must-have for any circuit where data integrity and component longevity are paramount, particularly in communication interfaces such as USB, HDMI, Ethernet, and other high-speed lines.

Key Features

  • ESD Protection: The NUP2201MR6T1 offers superb protection against ESD, exceeding IEC 61000-4-2 (Level 4) standards with a capability of withstanding ESD events up to ±20 kV (air discharge) and ±15 kV (contact discharge).
  • Low Capacitance: With a low loading capacitance of just 1.5 pF per I/O, this diode ensures signal integrity is maintained, making it ideal for high-speed data lines where minimal signal distortion is crucial.
  • Bidirectional Design: The bidirectional configuration of the diode allows for symmetrical ESD protection for positive and negative transients, simplifying circuit design.
  • Small Package: The NUP2201MR6T1 is housed in a compact SOT-23 package, minimizing the PCB space required and enabling its use in space-constrained applications.
  • Low Leakage Current: It features a low leakage current, typically less than 0.1 µA, which helps in reducing power consumption and preserving battery life in portable devices.
  • RoHS Compliant: The product is compliant with RoHS standards, ensuring it meets current environmental and safety regulations for electronic components.

Applications

The versatility of the NUP2201MR6T1 makes it suitable for a wide array of applications, including:

  • USB 2.0 and 3.0 power and data line protection
  • HDMI 1.3 and 1.4 ESD protection
  • Protection for Ethernet 10/100/1000 Base T networks
  • Portable electronics such as smartphones, tablets, and laptops
  • Consumer electronics requiring reliable ESD protection for extended device lifespan

In summary, the NUP2201MR6T1 from ON Semiconductor is a robust and highly efficient solution for ESD protection in a variety of high-speed data applications. Its low capacitance, bidirectional protection, and small form factor make it an excellent choice for designers looking to enhance the durability and performance of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3121 $51.4965
345+ $0.2920 $100.7400
535+ $0.2819 $150.8165
765+ $0.2618 $200.2770
995+ $0.2517 $250.4415
1,245+ $0.2417 $300.9165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess