EN
  • EN
  • DE

H5PS1G63EFR-S5

Part No H5PS1G63EFR-S5
Manufacturer Hynix Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hynix Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824532-H5PS1G63EFR-S5
Ultra Librarian 3D Model Ultra Librarian H5PS1G63EFR-S5 CAD Model

Description

The H5PS1G63EFR-S5 is a high-speed DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. It's designed for applications requiring high bandwidth and memory capacity. DDR2 SDRAM offers improved performance compared to its predecessor, DDR SDRAM, by doubling the data transfer rate while maintaining a similar clock frequency. This particular chip has a capacity of 1 Gigabit (1Gb) and is organized as 64M x 16.

Applications

  • Graphics cards: Providing memory for storing textures, frame buffers, and other graphical data.
  • Gaming consoles: Offering high-speed memory for game data and real-time rendering.
  • High-definition televisions (HDTVs): Supporting video processing and display functions.
  • Set-top boxes: Managing data for decoding and displaying multimedia content.
  • Networking equipment: Storing routing tables and packet data in switches and routers.
  • Industrial control systems: Providing memory for data acquisition and processing.

Features

  • 1Gb capacity: Offering ample memory space for demanding applications.
  • DDR2 interface: Providing high data transfer rates.
  • 64M x 16 organization: Arranging memory cells for efficient access.
  • Operating frequency up to 533MHz: Enabling fast data access and processing.
  • Double data rate: Transferring data on both rising and falling edges of the clock signal.
  • On-chip DLL (Delay-Locked Loop): Ensuring accurate timing and synchronization.
  • Write latency of 3, 4, or 5 clock cycles: Allowing flexible timing configurations.
  • Power-saving features: Minimizing power consumption in standby mode.
  • Lead-free packaging: Meeting environmental regulations.

Benefits

  • Increased system performance: High bandwidth and fast access times improve overall system responsiveness.
  • Enhanced graphics capabilities: Sufficient memory capacity supports complex textures and rendering effects.
  • Smoother video playback: High data rates ensure seamless video decoding and display.
  • Reduced power consumption: Power-saving features extend battery life in portable devices.
  • Improved reliability: Robust design and manufacturing processes ensure stable operation.
  • Simplified system design: Standard DDR2 interface simplifies integration with other components.

Additional Details

The H5PS1G63EFR-S5 typically operates at a voltage of 1.8V. It is available in a FBGA (Fine-Pitch Ball Grid Array) package. The operating temperature range is typically between 0°C and 85°C. The datasheet provides detailed information on timing parameters, electrical characteristics, and package dimensions. It is compliant with JEDEC standards for DDR2 SDRAM. The specific speed grade (S5) indicates a particular performance level within the DDR2 specification.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9078 $59.0070
160+ $0.7450 $119.2000
240+ $0.7219 $173.2560
335+ $0.6988 $234.0980
430+ $0.6757 $290.5510
575+ $0.6052 $347.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess