EN
  • EN
  • DE

C17295_ILONA-ZOOM

Part No C17295_ILONA-ZOOM
Manufacturer Ledil
Catalog OEM Souring
Description C17295_Ilona-Zoom Rohs Compliant: Yes |Ledil C17295_ILONA-ZOOM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466199-C17295_ILONA-ZOOM
Manufacturer Ledil
Package Tray
Product Status Active
Type Lens
Color Clear
Number of LEDs 1
Lens Style Round with Flat Top
Lens Size 52.5mm Dia
Viewing Angle 13° ~ 48°
For Use With/Related Manufacturer Bridgelux, Citizen, Cree, Lumileds, Luminus, Nichia, Osram, Seoul, Samsung, XICATO
Material Acrylic
Mounting Type Socket
Ultra Librarian 3D Model Ultra Librarian C17295_ILONA-ZOOM CAD Model

Description

The C17295_Ilona-Zoom is a state-of-the-art LED optic designed by LEDIL, a company renowned for its high-quality optics and lighting solutions. This product is specifically tailored for precise beam control and flexibility, making it an excellent choice for applications requiring adjustable lighting. The Ilona-Zoom feature allows users to easily shift between different beam angles, catering to diverse lighting situations such as accent lighting, spot lighting, or task lighting. This optic is also Rohs compliant, signifying its adherence to strict environmental standards by containing no hazardous substances. Its compatibility with various LED models offers designers and engineers unprecedented versatility in creating customized lighting solutions. With its robust design and optical precision, the C17295_Ilona-Zoom enhances the performance of LED lights, making them more efficient, versatile, and tailored to specific needs, perfectly embodying LEDIL's commitment to innovative and user-focused lighting solutions.

You May Also Be Interested in

Amd
FPGA Zynq UltraScale+ RFSoCs 1156-BGA
Lowest to $5,980.0000
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K2F35I3G
Need more? Email Us
Altera
FPGA
Lowest to $970.1493
Altera
FPGA MAX 10
Need more? Email Us
Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Xilinx Inc.
FPGA - Field Programmable Gate Array XCVU9P-1FLGC2104I
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess