EN
  • EN
  • DE

H26M52208FPRQ

Part No H26M52208FPRQ
Manufacturer Hynix Semiconductor
Catalog EMMC
Description 16GB eMMC5.1 EE510A AAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956337-H26M52208FPRQ
Series *
Ultra Librarian 3D Model Ultra Librarian H26M52208FPRQ CAD Model

Description

The H26M52208FPRQ is an embedded MultiMediaCard (eMMC) device manufactured by Hynix Semiconductor. eMMC is a type of flash memory commonly used for storage in mobile devices, tablets, and other embedded systems. It integrates NAND flash memory and a controller within a single package, simplifying the design and management of storage in electronic devices.

Applications:

  • Storage in smartphones
  • Storage in tablets
  • Embedded storage in GPS devices
  • Storage in e-readers
  • Storage in IoT devices

Features:

  • NAND flash memory
  • Integrated controller
  • High-speed data access
  • Power management features
  • Wear leveling
  • Error correction code (ECC)

Benefits:

  • Provides reliable and efficient storage for embedded systems
  • Simplifies storage management with integrated controller
  • Enables fast boot times and application loading
  • Extends the lifespan of the flash memory through wear leveling
  • Ensures data integrity with error correction

The H26M52208FPRQ eMMC device incorporates wear leveling algorithms to distribute write and erase cycles evenly across the flash memory, extending its lifespan. Error correction code (ECC) is implemented to detect and correct data errors, ensuring data integrity. Its high-speed data access capabilities enable fast boot times and application loading, enhancing the user experience. The integrated controller manages the complexity of NAND flash memory, simplifying the design for embedded systems developers.

You May Also Be Interested in

Epson Company
4GB eMMC Ver4.41
Need more? Email Us
Samsung
64GB eMMC5.0 400MB/s 200MHz
Lowest to $26.0857
Diodes Incorporated
16GB eMMC iNAND IX EM122 WideTemp
Lowest to $92.5374
Foresee Group
32GB eMMC 5.1 FBGA-153(11.5x13) Memory (ICs) RoHS
Lowest to $34.9254
Diodes Incorporated
64GB eMMC iNAND AT EM122 Grade2
Need more? Email Us
Micron Technology Inc.
2GB eMMC
Need more? Email Us
Alliance Memory, Inc.
ASFC32G31T3-51BINTR Alliance Memory eMMC eMMC 32GB, 3V, (TLC Gen3 NAND),Industrial Temp,153ball FBGA (11.5x13mm)-Reel datasheet, inventory, & pricing.
Need more? Email Us
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Diodes Incorporated
32GB eMMC iNAND CL EM122
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess