EN
  • EN
  • DE

GM71V18163CT-5DR

Part No GM71V18163CT-5DR
Manufacturer Hynix Semiconductor
Catalog Unclassified Memory
Description EDO 1Mx16-50 3.3V 1K TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944482-GM71V18163CT-5DR
Series *
Ultra Librarian 3D Model Ultra Librarian GM71V18163CT-5DR CAD Model

Description

The GM71V18163CT-5DR is a high-speed synchronous DRAM (SDRAM) chip manufactured by Hynix Semiconductor. This SDRAM is organized as 512K x 32 bits, providing a substantial memory capacity. The '-5DR' suffix indicates a specific speed grade, in this case, a 5ns clock cycle time (or 200MHz). SDRAM technology allows for faster data access compared to traditional DRAM due to its synchronous operation with the system clock.

Applications:

  • Networking Equipment: Routers, switches, and network interface cards (NICs) use SDRAM for packet buffering and processing.
  • Graphics Cards: Used as texture memory and frame buffers in low to mid-range graphics cards.
  • Embedded Systems: High-performance embedded systems such as industrial controllers, automotive systems, and medical devices.
  • Printers and Scanners: Buffering large amounts of image data for high-resolution printing and scanning.
  • Gaming Consoles: Memory in older gaming consoles for graphics rendering and game data storage.

Features:

  • 512K x 32-bit Organization: Provides a large memory capacity with a wide 32-bit data bus.
  • High Clock Speed (200MHz): Enables fast data transfer and processing, enhancing system performance.
  • Synchronous Operation: Operates in sync with the system clock, improving data access efficiency.
  • LVTTL Compatible Inputs/Outputs: Facilitates easy interfacing with LVTTL logic circuits.
  • Burst Mode Operation: Supports burst mode transfers for continuous data streams.

Benefits:

  • High-Speed Data Access: Enables rapid data retrieval and storage, improving overall system responsiveness.
  • Large Memory Capacity: Provides ample storage for complex applications and large datasets.
  • Efficient Data Transfer: Burst mode operation optimizes data transfer rates for streaming applications.
  • Easy Integration: Compatible with standard LVTTL logic, simplifying circuit design and implementation.
  • Reliable Performance: Offers stable and dependable operation in demanding environments.

Additional Details:

The GM71V18163CT-5DR typically operates at a supply voltage of 3.3V. It supports various burst modes, including sequential and interleaved bursts. The operating temperature range is generally from 0°C to 70°C, suitable for standard indoor environments. The package type is commonly a TSOP (Thin Small Outline Package), allowing for high-density mounting on PCBs. Consult the Hynix datasheet for precise electrical characteristics, timing diagrams, and application notes to ensure proper usage and optimal performance. The device is sensitive to electrostatic discharge (ESD) and requires careful handling during assembly and testing. Refresh rates and power consumption characteristics are also available in the datasheet.

You May Also Be Interested in

Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess