The is a high-performance, precision micro-power quad operational amplifier from Texas Instruments. This product ensures exceptional performance and reliability across various applications.
- Supply Voltage Range: 5V to 15.5V, versatile for different applications.
- Supply Current: 10µA per channel, ultra-low power consumption.
- Input Common-Mode Voltage Range: -0.3V to V+, accommodating a wide range of input signals.
- Output Voltage Swing: Extends to within 15mV of both supply rails.
- Package: 8-pin NSOIC or MSOP, providing flexibility in design and layout.
- Operating Temperature Range: -40°C to 85°C, reliable in harsh environments.
- RoHS Compliance: Environmentally friendly with RoHS compliance.