EN
  • EN
  • DE

SF104/11SMA/11SMA/500MM

Part No SF104/11SMA/11SMA/500MM
Manufacturer Huber+Suhner, Inc.
Catalog Coaxial Cables (RF)
Description CBL ASSY SMA PLUG 19.69" / Cable Assembly Coaxial SMA to SMA 19.69" (500.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Coaxial Cables (RF)
Mfr Huber+Suhner, Inc.
Series SUCOFLEX®
Package Bulk
Style SMA to SMA
1st Connector SMA Plug
2nd Connector SMA Plug
1st Contact Gender Male
2nd Contact Gender Male
Length 19.69" (500.00mm)
Overall Impedance 50 Ohms
Frequency - Max 18 GHz
Color Blue
Temperature Range - Operating -55°C ~ 125°C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.20.0000
Other Names 3628-SF104/11SMA/11SMA/500MM,84016754
Standard Package 1
Win Source Part Number 1218163-SF104/11SMA/11SMA/500MM
Ultra Librarian 3D Model Ultra Librarian SF104/11SMA/11SMA/500MM CAD Model

Description

The Huber+Suhner SF104/11SMA/11SMA/500MM is a high-performance coaxial cable assembly designed for various RF and microwave applications. This assembly features SMA (SubMiniature version A) connectors on both ends and a length of 500mm. The SF104 cable is known for its low loss and excellent electrical characteristics.

Applications:

  • Test and measurement equipment
  • Wireless communication systems
  • Satellite communication
  • Radar systems
  • Medical equipment
  • Aerospace applications

Features:

  • SF104 Coaxial Cable: Low-loss cable for optimal signal transmission.
  • SMA Connectors: Provides secure and reliable connections.
  • 500mm Length: Suitable for various interconnection requirements.
  • High-Frequency Performance: Designed for operation in RF and microwave frequencies.
  • Durable Construction: Robust design for long-term reliability.

Benefits:

  • Minimal Signal Loss: Ensures efficient signal transfer, improving system performance.
  • Reliable Connection: SMA connectors provide a secure and stable connection, reducing signal degradation.
  • Versatile Application: Suitable for a wide range of RF and microwave applications.
  • Consistent Performance: Maintains stable electrical characteristics over a wide frequency range.
  • Long Service Life: Durable construction ensures long-term reliability and minimizes maintenance.

Additional Details:

The SF104 cable used in this assembly is characterized by its impedance (typically 50 ohms), shielding effectiveness, and VSWR (Voltage Standing Wave Ratio). The SMA connectors are precision-machined and gold-plated for optimal conductivity and corrosion resistance. This cable assembly is rigorously tested to ensure it meets the highest standards of performance and reliability. Its flexibility also allows for easy installation in tight spaces. The specific frequency range and other electrical characteristics depend on the exact specifications of the SF104 cable used in the assembly. It's a crucial component in ensuring accurate and efficient signal transmission in many electronic systems.

You May Also Be Interested in

Amphenol-RF Division
CABLE MCX PLUG-PLUG RG316 .75M
Need more? Email Us
RF Micro Devices
SMA BLKHD JCK IP67-AMC PLG 250MM
Need more? Email Us
RF Micro Devices
SMA BULKHEAD JACK-AMC PLUG 100MM
Lowest to $1.6320
Amphenol-RF Division
SMA STRT JACK-RA PLUG RG-316 .5M
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .5M
Need more? Email Us
Amphenol-RF Division
AMMC RA PLG-PLG 1.13MM CBL 50MM
Lowest to $5.2191
Pomona Electronics
CABLE BNC MALE LOW NOISE 120"
Need more? Email Us
Amphenol-RF Division
SMA BULKHEAD JACK-AMC PLUG 50MM
Need more? Email Us
RF Micro Devices
HDBNC (P)-BNC (J) ON B1694A 12"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess