Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Amphenol RF Division
Status Active
Gender Female to Male
Style RP-SMA to UMC
1st Connector RP-SMA Female Jack, Male Pin
2nd Connector Ultra Miniature Coaxial Plug Female Socket, Right Angle
Length 9.843" (250.00mm)
Cable Type 1.13mm OD Coaxial Cable
Impedance 50 Ohm
Maximum Input Frequency 6GHz
Features IP67 - Dust Tight, Waterproof
Win Source Part Number 293361-RF2406
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF2406 CAD Model

Description

The Amphenol RF Division 293361-RF2406 is a high-quality cable assembly that comes with a length of 9.843 inches (250.00mm) and features a female to male gender.

  • Cable Type: 1.13mm OD coaxial cable
  • Impedance: 50 Ohm
  • Style: RP-SMA to UMC
  • First Connector: RP-SMA female jack, male pin
  • Second Connector: ultra-miniature coaxial plug female socket, right angle
  • IP Rating: IP67 rated
  • Maximum Input Frequency: 6GHz
  • Category: cable assembly
  • Status: active

You May Also Be Interested in

TYCLON
Cable Assembly Coaxial I-PEX MHF1 to SMA 1.32mm OD Coaxial Cable 5.906" (150.00mm)
Need more? Email Us
ECAD model for SMABJAU0.15MHFI-1.32
TYCLON
SAP2W1.5DSQEHV, SMA ASSEMBLY DES
Need more? Email Us
ECAD model for SAP2W1.5DSQEHV
TYCLON
NP3W5DSF, N ASSEMBLY DESIGNED FO
Need more? Email Us
ECAD model for NP3W5DSF
TYCLON
NP1W5DV, N ASSEMBLY DESIGNED FOR
Need more? Email Us
ECAD model for NP1W5DV
TYCLON
Cable Assembly Coaxial RG-8 78.7" (2.0m) 6.6'
Need more? Email Us
ECAD model for HNP2WRG8
TYCLON
Cable Assembly Coaxial RG-58A 78.7" (2.0m) 6.6'
Need more? Email Us
ECAD model for MHVP2WRG58
TYCLON
Cable Assembly Coaxial BNC to BNC RG-58 39.4" (1.0m) 3.3'
Need more? Email Us
ECAD model for 10BASE2-1BW
TYCLON
BP2W1.5DV, BNC ASSEMBLY DESIGNED
Need more? Email Us
ECAD model for BP2W1.5DV
TYCLON
Cable Assembly Coaxial RG-58A 196.9" (5.0m) 16.4'
Need more? Email Us
ECAD model for SHVP5WRG58

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention