EN
  • EN
  • DE

16_SMA-50-2-43/133_NE

Part No 16_SMA-50-2-43/133_NE
Manufacturer Huber+Suhner, Inc.
Catalog Coaxial Connectors (RF) - Assemblies
Description 16_SMA-50-2-43/133_NE / SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Huber+Suhner, Inc.
Package Bulk
Connector Style SMA
Connector Type Plug, Male Pin
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Type Free Hanging (In-Line) , Right Angle
Cable Group RG-405 (.086 Semi Rigid)
Fastening Type Threaded
Frequency - Max 18 GHz
Number of Ports 1
Housing Color Silver
Center Contact Material Beryllium Copper
Body Material Beryllium Copper
Body Finish White Bronze
Center Contact Plating Gold
Dielectric Material Perfluoroalkoxy (PFA) , Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Mating Cycles 500
Base Product Number 16_SMA-50
Standard Package 1
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 1337454-16_SMA-50-2-43/133_NE
Ultra Librarian 3D Model Ultra Librarian 16_SMA-50-2-43/133_NE CAD Model

Description

The SMA-50-2-43/133_NE is a coaxial connector assembly plug with male pin.

  • Fastening Type: Threaded
  • Cable Group: RG-405 (.086 Semi Rigid)
  • Connector Style: SMA
  • Impedance: 50Ohm
  • Frequency - Max: 18 GHz
  • Body Material: Beryllium Copper
  • Body Finish: White Bronze
  • Contact Material: Beryllium Copper
  • Contact Plating: Gold
  • Dielectric Material: Perfluoroalkoxy (PFA), Polytetrafluoroethylene (PTFE)
  • Mounting Type: Free Hanging (In-Line), Right Angle
  • Operating Temperature: -65°C ~ 165°C
  • Mating Cycle: 500
  • REACH: Unaffected
  • HTSUS: 8536.69.4010
  • Manufacturer: Huber+Suhner, Inc.

You May Also Be Interested in

Amphenol-RF Division
CONN SMB PLUG STR 50 OHM PCB
Lowest to $11.9795
Amphenol-RF Division
CONN FAKRA JACK STR 50 OHM CRIMP / SMB, Fakra Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Need more? Email Us
TE Connectivity
CONN BNC JACK R/A 50 OHM PCB / BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us
Radiall USA, Inc.
MCX F STR SMT C100 / MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
Need more? Email Us
Molex, LLC
FAKRA STR PCB 50 OHM BLUE / Connector
Lowest to $4.1772
Huber+Suhner, Inc.
82_MCX-S50-0-29/111_NM / MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
Lowest to $31.7267
Amphenol-RF Division
BNC RIGHT ANGLE CRIMP PLUG FOR R / BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp
Lowest to $108.5014
Pomona Electronics
CONN BNC TRIAX JACK STR 50 OHM
Need more? Email Us
Radiall USA, Inc.
MCX F STR SMT TR500 / Connector
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess