EN
  • EN
  • DE

HBL3334C

Part No HBL3334C
Manufacturer Hubbell Wiring Device-Kellems
Catalog OEM Parts (F - I)
Description Conn Power PL 3 POS Screw ST Cable Mount 3 Terminal 1 Port Twist-Lock® Carton
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 125
RoHS Compliant
Win Source Part Number 971594-HBL3334C
Categories OEM Parts(F-I)
Manufacturer Hubbell Wiring Device-Kellems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HBL3334C CAD Model

Description

The HBL3334C is an industrial-grade locking receptacle manufactured by Hubbell Wiring Device-Kellems. This receptacle is designed to provide a secure and reliable power connection in demanding environments. It features a robust construction and locking mechanism to prevent accidental disconnection, making it ideal for use with heavy-duty equipment and machinery.

Applications

  • Industrial machinery
  • Construction sites
  • Commercial kitchens
  • Data centers
  • Generators
  • Power tools

Features

  • Twist-Lock design
  • Durable construction
  • High impact resistance
  • Chemical resistance
  • Corrosion resistance
  • Heavy-duty contacts
  • Clearly marked terminals

Benefits

  • Secure Connection: The Twist-Lock mechanism prevents accidental disconnection, ensuring continuous power supply.
  • Durable and Reliable: The robust construction and high-quality materials withstand harsh industrial environments.
  • Safe Operation: Designed to meet stringent safety standards, minimizing the risk of electrical hazards.
  • Long-Lasting Performance: Corrosion and chemical resistance ensure a long service life, even in challenging conditions.
  • Easy Installation: Clearly marked terminals simplify wiring and installation.

Additional Details

The HBL3334C is typically rated for 30 Amps and 250 Volts. It is constructed from high-quality nylon or thermoplastic, providing excellent impact and chemical resistance. The locking mechanism ensures a positive connection, preventing power interruptions due to vibration or accidental pulling. Hubbell's focus on quality and safety makes this receptacle a dependable choice for industrial and commercial applications.

This locking receptacle is crucial for applications where a constant and uninterrupted power supply is vital, safeguarding equipment and preventing potential downtime.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess