EN
  • EN
  • DE

HBL5269C

Part No HBL5269C
Manufacturer Hubbell Wiring Device-Kellems
Catalog OEM Parts (F - I)
Description Straight Blade Socket, 15 A/125 VAC, 10-18 AWG, Screw Terminal, Insulgrip Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, UL
Body Material Nylon, Polyamide
Mounting SMD (SMT)
Case / Package 125
Color Black
Connector Type Power
Current Rating 15 A
Gender Female
Housing Material Nylon
Max Current Rating 15 A
Maximum Operating Temperature 75 °C
Min Operating Temperature -40 °C
Mount Cable
Number of Contacts 3
Number of Poles 2
Orientation Straight
Ratings IP20
REACH SVHC Unknown
RoHS Compliant
Termination Screw
Voltage Rating 125 V
Voltage Rating (AC) 125 V
Voltage Rating (DC) 125 V
Win Source Part Number 1032990-HBL5269C
Categories OEM Parts(F-I)
Manufacturer Hubbell Wiring Device-Kellems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HBL5269C CAD Model

Description

The Hubbell Wiring Device-Kellems HBL5269C is a black power connector designed for female connections.

  • Color: black
  • Connection: female
  • Voltage Rating: 125V
  • Current Rating: 15A
  • Contacts: 3
  • Housing Material: nylon
  • Approvals: CSA and UL
  • IP Rating: IP20
  • Orientation: straight
  • Mounting: SMD (SMT)
  • Category: F-I OEM parts
  • Popularity: low
  • Maximum Operating Temperature: 75°C
  • Minimum Operating Temperature: -40°C
  • RoHS Compliant: Yes
  • Voltage Rating (AC/DC): 125V
  • REACH SVHC: unknown
  • Alternative Parts: 1-480305-0, 206037-1, 22-01-3037, 22-01-3047, 22-01-3027, and 60617-5HBL5269C

You May Also Be Interested in

Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess