EN
  • EN
  • DE

CS8265C

Part No CS8265C
Manufacturer Hubbell Wiring Device-Kellems
Catalog OEM Parts (C - E)
Description Twist-Locking Plug, 50 A/250 VAC, 6-10 AWG, Screw Terminal, Twist-Lock Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Nylon, Polyamide
Connector Type Power
Current Rating 50 A
Gender Male
Max Current Rating 50 A
Maximum Operating Temperature 75 °C
Max Voltage Rating (AC) 250 V
Min Operating Temperature -40 °C
Mount Cable
Orientation Straight
REACH SVHC Unknown
RoHS Compliant
Termination Screw
Voltage Rating (AC) 250 V
Win Source Part Number 1053184-CS8265C
Categories OEM Parts(C-E)
Manufacturer Hubbell Wiring Device-Kellems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS8265C CAD Model

Description

This power connector is manufactured by Hubbell Wiring Device-Kellems and has a Win Source Part Number of 1053184-CS8265C.

  • Connector Type: Power
  • Termination: Screw
  • Current Rating: 50 A
  • Gender: Male
  • Orientation: Straight
  • Body Material: Nylon, polyamide
  • Category: OEM part (C-E)
  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 75 °C
  • Mount: Cable
  • RoHS: Compliant
  • Voltage Rating (AC): 250 V
  • Max Voltage Rating (AC): 250 V
  • REACH SVHC: Unknown

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
Lowest to $0.0393
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess