EN
  • EN
  • DE

TJ5205SF5-3.6V

Part No TJ5205SF5-3.6V
Manufacturer TAEJIN / HTC Korea
Catalog Electronic Wholesale
Description 150mA Low Noise LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer HTC Korea
Win Source Part Number 1267612-TJ5205SF5-3.6V
Manufacturer Homepage www.htckorea.co.kr
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJ5205SF5-3.6V CAD Model

Description

The TJ5205SF5-3.6V is a synchronous step-down DC-DC converter manufactured by TAEJIN / HTC Korea. It's designed to provide a stable and efficient voltage conversion for various electronic applications requiring a 3.6V power rail.

Applications:

  • Portable Devices: Powering smartphones, tablets, and other handheld electronics.
  • Battery-Powered Systems: Providing a regulated voltage from a battery source.
  • Embedded Systems: Supplying power to microcontrollers and other components in embedded applications.
  • Wireless Communication Devices: Used in wireless modules and transceivers.

Features:

  • High Efficiency: Designed for optimal power conversion efficiency, minimizing energy waste and heat generation.
  • Synchronous Rectification: Utilizes synchronous MOSFETs for increased efficiency compared to diode rectification.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.
  • Over-Current Protection (OCP): Protects the device and the load from excessive current draw.
  • Short-Circuit Protection (SCP): Shuts down the device in the event of a short circuit to prevent damage.
  • Over-Temperature Protection (OTP): Disables the device if it exceeds a safe operating temperature.
  • Input Voltage Range: Operates over a specified input voltage range, typically 2.7V to 5.5V to accommodate various power sources.
  • Fixed Output Voltage: Provides a fixed and stable 3.6V output voltage.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Improved System Reliability: Protection features prevent damage from over-current, short-circuit, and over-temperature conditions.
  • Simplified Design: Integrated features and a small package simplify circuit design and reduce board space requirements.
  • Stable Power Supply: Provides a regulated 3.6V output, ensuring stable operation of connected devices.

Technical Specifications (Typical):

Input Voltage: 2.7V - 5.5V

Output Voltage: 3.6V

Output Current: Up to 500mA (Datasheet Dependent)

Quiescent Current: Typically a few microamps

Switching Frequency: Typically in the MHz range

Consult the official datasheet for precise specifications.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess