EN
  • EN
  • DE

HP P12941-001 - HP MSA2060 12LFF Chassis (No PSU or Controllers)

Part No HP P12941-001 - HP MSA2060 12LFF Chassis (No PSU or Controllers)
Manufacturer HP
Catalog Chassis
Description HP MSA2060 12LFF Chassis (No PSU or Controllers)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Chassis
Win Source Part Number 1405795-HP P12941-001 - HP MSA2060 12LFF Chassis (No PSU or Controllers)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP P12941-001 - HP MSA2060 12LFF Chassis (No PSU or Controllers) CAD Model

Description

The HP P12941-001 presents a robust and flexible foundation for building a high-performance storage solution with the HP MSA2060 series. This 12-bay Large Form Factor (LFF) chassis does not come with power supply units (PSUs) or controllers, giving IT professionals the flexibility to customize the system according to their specific power and control needs. Designed to accommodate 3.5-inch drives, the chassis is ideal for enterprises that require large capacity storage with the reliability and performance HP is known for. Its modular design allows for easy expansion and maintenance, ensuring that the storage infrastructure can grow and evolve alongside the business demands. The chassis's durability and design optimize airflow and cooling, critical for maintaining system performance and integrity. This solution is perfect for businesses looking to deploy a high-capacity, reliable storage system that can be tailored to meet their unique requirements.

You May Also Be Interested in

CISCO
Cisco 7206VXR
Need more? Email Us
CISCO
UCS 5108 Blade Server AC2 Chassis/0 PSU/8 fans/0
Need more? Email Us
CISCO
Cisco 7604 Chassis,4-slot,RSP720-3C,PS
Need more? Email Us
CISCO
Cisco Catalyst 6513-E
Need more? Email Us
CISCO
UCS C240 M6 Rack w/o CPU, mem, drives, 2U 12 NVMe
Need more? Email Us
CISCO
Cisco 7609
Need more? Email Us
CISCO
Cisco Catalyst 4503-ECisco is the worldwide leader in networking for the Internet
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess