EN
  • EN
  • DE

FH19SC-16S-0.5SH(05)

Part No FH19SC-16S-0.5SH(05)
Manufacturer Hirose Electric Co Ltd
Catalog Flat Flex Cables (FFC, FPC)
Description CONN FFC BOTTOM 16POS 0.50MM R/A
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Features 16 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Manufacturer Hirose Electric Co Ltd
Series FH19SC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 85°C
Mounting Surface Mount, Right Angle
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Part Number *FH19SC-16S-0.5SH(05), HFN516DKR, FH19SC16S05SH05, HFN516TR, HFN516CT
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871824-FH19SC-16S-0.5SH(05)
Ultra Librarian 3D Model Ultra Librarian FH19SC-16S-0.5SH(05) CAD Model

Description

The FH19SC-16S-0.5SH(05) is a Flat Flex Cable (FFC) connector manufactured by Hirose Electric Co. Ltd. It is designed for applications requiring a reliable and compact connection between FFC cables and printed circuit boards (PCBs). This connector is part of Hirose's FH series, which is known for its space-saving design and robust performance in various electronic devices.

Applications:

  • Portable electronic devices: Used in smartphones, tablets, and digital cameras to connect displays, touchscreens, and other internal components.
  • Laptop computers: Connects LCD panels, keyboards, and trackpads to the mainboard.
  • Medical equipment: Integrated in diagnostic devices, monitoring systems, and imaging equipment for reliable data transmission.
  • Automotive electronics: Used in car navigation systems, dashboard displays, and infotainment systems to connect various modules.
  • Industrial automation: Applied in control panels, robotic arms, and other automated machinery requiring flexible and reliable connections.

Features:

  • 16-position connector: Provides a compact solution for connecting multiple signals through an FFC.
  • 0.5mm pitch: Enables high-density connections while minimizing space requirements on the PCB.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, enhancing manufacturing efficiency.
  • Top contact: FFC is inserted from the top, facilitating easy assembly and inspection.
  • Secure locking mechanism: Ensures a reliable and stable connection, even under vibration and mechanical stress.
  • RoHS compliant: Meets environmental standards, ensuring compliance with regulations on hazardous substances.

Benefits:

  • Space Saving: Compact design allows for integration into densely populated circuit boards.
  • Easy Assembly: SMT compatibility and top contact configuration streamline the assembly process.
  • Reliable Connection: Secure locking mechanism ensures stable signal transmission, reducing the risk of failures.
  • Design Flexibility: Suitable for a wide range of applications due to its versatile design.
  • Cost-Effective: Streamlined manufacturing and reliable performance reduce overall costs.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The FH19SC-16S-0.5SH(05) connector typically features a durable housing material that can withstand high temperatures during soldering processes. Its compact dimensions make it ideal for applications where PCB space is limited. The secure locking mechanism provides tactile feedback, confirming that the FFC is properly inserted. The connector's design also facilitates easy visual inspection, ensuring proper alignment and connection. This connector is designed to meet stringent industry standards, providing high-quality and reliable connections for a wide range of electronic applications.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN FFC BOTTOM 20POS 0.50MM R/A / 20 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.2945
JST Sales America Inc.
CONN FFC BOTTOM 32POS 0.50MM R/A / 32 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.3269
Hirose Electric Co Ltd
CONN FPC 35POS 0.30MM R/A / 35 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $0.4541
Amphenol
CONN FFC BOTTOM 15POS 0.50MM R/A / 15 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.2552
Amphenol
CONN FFC FPC VERT 8POS 1MM SMD / 8 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount
Need more? Email Us
JST Sales America Inc.
CONN FFC VERT 30POS 1.00MM SMD / 30 Position FFC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount
Need more? Email Us
Amphenol
CONN FFC FPC TOP 8POS 1.00MM R/A / 8 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Lowest to $0.5963
Omron
CONN FPC 32POS 0.50MM R/A / 32 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Omron
CONN FPC TOP 6POS 0.50MM R/A / 6 Position FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $1.0574

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,150 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess