EN
  • EN
  • DE

CISCO UCSC-C240-M6N - UCS C240 M6 Rack w/o CPU, mem, drives, 2U 12 NVMe

Part No CISCO UCSC-C240-M6N - UCS C240 M6 Rack w/o CPU, mem, drives, 2U 12 NVMe
Manufacturer CISCO
Catalog Chassis
Description UCS C240 M6 Rack w/o CPU, mem, drives, 2U 12 NVMe
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Chassis
Win Source Part Number 1385500-CISCO UCSC-C240-M6N - UCS C240 M6 Rack w/o CPU, mem, drives, 2U 12 NVMe
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSC-C240-M6N - UCS C240 M6 Rack w/o CPU, mem, drives, 2U 12 NVMe CAD Model

Description

The CISCO UCSC-C240-M6N rack server is a critical component of the Cisco Unified Computing System (UCS) M6 series, offering a blend of performance, expandability, and efficiency for a wide range of storage and application infrastructure workloads. This 2U chassis is designed to accommodate 12 NVMe drives, providing exceptionally fast storage options for applications requiring high-speed access to data, such as big data analytics and enterprise resource planning (ERP) systems. While it comes without CPU, memory, or drives, this allows for highly customizable configurations that can be tailored to meet specific performance needs, making it an adaptable server for organizations looking to optimize their compute resources. The UCSC-C240-M6N is engineered for scalable performance, security, and simplicity, making it an ideal building block for both standalone purposes and integrated services within data centers focused on modernizing their IT infrastructure.

You May Also Be Interested in

CISCO
Cisco Catalyst 4506E
Need more? Email Us
CISCO
UCS SP Select 5108 AC2 Chassis w/FI6324, UCS Centr
Need more? Email Us
CISCO
Cisco ASR 9006
Need more? Email Us
CISCO
Cisco Catalyst 4507R-E 7-slot chassis
Need more? Email Us
CISCO
UCS 5108 Blade Server AC2 Chassis/0 PSU/8 fans/0
Need more? Email Us
CISCO
Cisco 7604 Chassis,4-slot,RSP720-3C,PS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess