EN
  • EN
  • DE

HP JG312A - HPE 5500-48G-4SFP HI Switch with 2 Interface Slots

Part No HP JG312A - HPE 5500-48G-4SFP HI Switch with 2 Interface Slots
Manufacturer HP
Catalog Switch
Description HPE A 5500-48G-4SFP HI Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1413289-HP JG312A - HPE 5500-48G-4SFP HI Switch with 2 Interface Slots
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP JG312A - HPE 5500-48G-4SFP HI Switch with 2 Interface Slots CAD Model

Description

Designed for the enterprise edge, the HP JG312A switch from HPE's Procurve 5500 series features 48 Gigabit Ethernet ports and 4 SFP (Small Form-factor Pluggable) slots for enhanced fiber optic connectivity. This model is an ideal solution for businesses requiring high-density networking with a mix of copper and fiber connections. With two additional interface slots, it provides flexible expansion options to accommodate a wide range of networking modules for additional functionalities. Supporting a comprehensive suite of Layer 2 and Layer 3 features, the JG312A facilitates sophisticated routing, switching, and security strategies essential for modern network environments. Security features are extensive, providing robust network protection mechanisms including IP Source Guard, ARP protection, and Access Control Lists (ACLs). The switch also includes HP's Intelligent Resilient Framework (IRF) technology, allowing for the virtual stacking of multiple units for simplified management and improved network resilience. Energy-efficient by design, it includes features such as PoE (Power over Ethernet) to power remote devices and reduce cabling complexity. The JG312A is a versatile, high-performance switch tailored to meet the challenging requirements of enterprise networking.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3750X-12S-S
Need more? Email Us
CISCO
Cisco Catalyst 3560-8PC-S
Need more? Email Us
CISCO
Cisco MDS 9700 48-Port 32-Gbps FC Switching Module
Need more? Email Us
CISCO
Cisco SG300-10PP 10-portGigabit PoE+ Managed
Need more? Email Us
CISCO
CAT6500 48-PORT POE+ READY 10/100/1000
Need more? Email Us
CISCO
Cisco Catalyst WS-C4500X-24X-ES
Need more? Email Us
CISCO
Cisco Catalyst 3560G-48PS-E IPS
Need more? Email Us
CISCO
UCS 6248UP 1RU Fabric Int/No PSU/32 UP/ 12p LIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess