EN
  • EN
  • DE

CISCO WS-C2960S-48FPS-L - Cisco 2960S 48 GigE PoE 740W, 4 x SFP LAN Base

Part No CISCO WS-C2960S-48FPS-L - Cisco 2960S 48 GigE PoE 740W, 4 x SFP LAN Base
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst 2960-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387786-CISCO WS-C2960S-48FPS-L - Cisco 2960S 48 GigE PoE 740W, 4 x SFP LAN Base
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C2960S-48FPS-L - Cisco 2960S 48 GigE PoE 740W, 4 x SFP LAN Base CAD Model

Description

The CISCO WS-C2960S-48FPS-L is a feature-rich, Layer 2 switching solution designed for enterprise access layers and customer premises equipment (CPE) deployments. It provides 48 Gigabit Ethernet ports with Power over Ethernet Plus (PoE+) capability, offering a substantial 740W total power budget to cater to energy-consuming devices like IP cameras, VoIP phones, wireless access points, and other Ethernet-powered devices. The inclusion of four Small Form-Factor Pluggable (SFP) slots allows for network uplinks to higher layers at speeds of 1 Gbps. This model falls under the Cisco Catalyst 2960S Series, known for its reliable performance, scalability, and comprehensive security features. It comes with the LAN Base software feature set, providing a rich set of Layer 2 features, including VLANs, Spanning Tree Protocol, and access control capabilities, making it suitable for a wide range of deployment scenarios. Energy-efficient design with EnergyWise technology allows for management of network energy usage, leading to reduced operational costs. The WS-C2960S-48FPS-L also supports Cisco FlexStack, enabling simplified management and configuration through stacking of multiple switches, reducing the complexity of network administration.

You May Also Be Interested in

CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess