EN
  • EN
  • DE

HP J9739A - HP X331 165W 100-240VAC to 12VDC Power Supply

Part No HP J9739A - HP X331 165W 100-240VAC to 12VDC Power Supply
Manufacturer HP
Catalog Power Supply Units
Description Aruba, a Hewlett Packard Enterprise company J9739A. Product type: Power supply, Product colour: Black,Silver. Total power: 165 W, AC input voltage: 100 - 240 V. Width: 86.4 mm, Depth: 238 mm, Height: 40.4 mmAccessory spare power supply for non-POE+ HP 2920 Series Switches.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1411724-HP J9739A - HP X331 165W 100-240VAC to 12VDC Power Supply
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP J9739A - HP X331 165W 100-240VAC to 12VDC Power Supply CAD Model

Description

The HP J9739A, known as the HP X331, is a 165W power supply unit designed to convert AC power ranging from 100-240VAC to 12VDC, providing a versatile solution for various HP networking devices. This power supply is built for select HP switches and networking hardware, ensuring a stable and reliable power source that enhances system performance and resilience. The compact and efficient design of the X331 makes it an ideal choice for environments where space efficiency and power optimization are critical. With a wide-ranging AC input voltage, it accommodates global power supplies, making it suitable for international use. The HP X331 also features built-in protection mechanisms against power surges, over-voltage, under-voltage, and short circuits, safeguarding your hardware against potential damage and ensuring uninterrupted operation. Its compatibility with specific HP network switches and modules allows for seamless integration and boosts network performance by delivering consistent and reliable power, supporting efficient network management and operations. The HP X331 is a key component in maintaining the health and efficiency of your network infrastructure, offering a reliable power solution that supports the continuous connectivity required in today's digital landscape.

You May Also Be Interested in

NetApp
Redundant PS,FAS30X0/CX300
Need more? Email Us
NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us
NetApp
NetApp 1755W Power Supply for DE6600/E5660/E2760
Need more? Email Us
NetApp
Netapp 1460w PSU for FAS8200/AFF-A300
Need more? Email Us
NetApp
NetApp 750W PSU
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
Supermicro
Supermicro PWS-504P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K43F-1R. Total power: 1200 W, Peak power: 1400 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Grey. Width: 104 mm, Depth: 326 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess