EN
  • EN
  • DE

SUPERMICRO PWS-1K43F-1R - Supermicro 1200W/1400W Platinum Power Supply

Part No SUPERMICRO PWS-1K43F-1R - Supermicro 1200W/1400W Platinum Power Supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-1K43F-1R. Total power: 1200 W, Peak power: 1400 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Grey. Width: 104 mm, Depth: 326 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435763-SUPERMICRO PWS-1K43F-1R - Supermicro 1200W/1400W Platinum Power Supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-1K43F-1R - Supermicro 1200W/1400W Platinum Power Supply CAD Model

Description

The SUPERMICRO PWS-1K43F-1R power supply stands as a testament to Supermicro's commitment to quality and efficiency. This versatile unit is designed to operate at two power levels, 1200W and 1400W, adapting to the needs of the server it powers, thus ensuring optimal power usage and cost efficiency. With an 80 PLUS Platinum certification, the PSU delivers an exceptional energy efficiency rate of up to 94%, reducing electricity use and heat dissipation, which in turn lowers cooling costs. This power supply incorporates several layers of protection circuits, including Over-Current, Over-Power, Over-Voltage, Short-Circuit, and Over-Temperature protection, securing the server operation from a wide range of electrical anomalies. Its redundancy is built for 1U rackmount server systems, offering seamless and reliable performance in dual configurations for critical systems that cannot afford downtime. The PWS-1K43F-1R also features hot-swap functionality, allowing for easy maintenance or replacement without shutting down the server. This ensures continuous operation and enhances the uptime of enterprise systems. Combining energy efficiency with robust design, the Supermicro 1200W/1400W Platinum Power Supply is an essential component for developing scalable, high-performance server solutions.

You May Also Be Interested in

NetApp
NetApp X511A-R6 440W PSU for DS14
Need more? Email Us
NetApp
NetApp 850W PSU for FAS31X0
Need more? Email Us
NetApp
NetApp 725W PSU for E5612/E5624/E2712/E2724
Need more? Email Us
NetApp
NetApp 750W PSU
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us
Supermicro
Supermicro PWS-651-1R
Need more? Email Us
Supermicro
Supermicro PWS-504P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K22-1R. Total power: 1200 W, AC input voltage: 100 - 240 V, Maximum input current (@110V): +12V,+5Vsb. Motherboard power connector: 24-pin ATX. Power supply unit (PSU) form factor: 1U. Width: 100 mm, Depth: 326 mm, Height: 40 mm
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess