EN
  • EN
  • DE

HP 742657-B21 - HP DL560 G9 8SFF CTO Server

Part No HP 742657-B21 - HP DL560 G9 8SFF CTO Server
Manufacturer HP
Catalog Server
Description Hewlett Packard Enterprise ProLiant DL560 Gen9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1412095-HP 742657-B21 - HP DL560 G9 8SFF CTO Server
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 742657-B21 - HP DL560 G9 8SFF CTO Server CAD Model

Description

The HP 742657-B21, part of the renowned ProLiant series, is a Configure-to-Order (CTO) DL560 Generation 9 (G9) server specifically engineered for high-density computing. Built to support up to four Intel Xeon E5-4600 v3 or v4 series processors, this server excels in environments that demand significant processing power for virtualization, database management, or resource-intensive applications. It accommodates eight Small Form Factor (SFF) drives, providing flexibility in storage configuration to meet various data storage needs, whether emphasizing speed, capacity, or a combination of both. The DL560 G9's design focuses on scalability and performance, featuring extensive memory capacity with 48 DIMM slots for up to 1.5TB of memory, ensuring lightning-fast data access and processing capabilities. Its compact 2U chassis is optimized for efficient cooling and ease of maintenance, making it a fitting choice for businesses looking to optimize their data center space without sacrificing performance. Networking and expansion options are abundant, allowing customization to specific workloads and future growth. The HP DL560 G9 strikes the perfect balance between high density, performance, and scalability, making it an ideal solution for enterprises seeking to enhance their computing capabilities efficiently.

You May Also Be Interested in

Lenovo
IBM System x x3250 M3
Need more? Email Us
Lenovo
Lenovo System x3650 M5
Need more? Email Us
Lenovo
ThinkSystem SN550 - Configured to order
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
M91p i5 2400 /4Gb/128SSD/MB/W7P-64
Need more? Email Us
Lenovo
IBM x3550 M4 - 8 x SFF Chassis
Need more? Email Us
Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
System Planar - x3650M4 HD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess