EN
  • EN
  • DE

LENOVO 4362-K2G - System x3200 Intel Xeon 3040 1.87GHz 1GB

Part No LENOVO 4362-K2G - System x3200 Intel Xeon 3040 1.87GHz 1GB
Manufacturer Lenovo
Catalog Server
Description System x3200 Intel Xeon 3040 1.87GHz 1GB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432567-LENOVO 4362-K2G - System x3200 Intel Xeon 3040 1.87GHz 1GB
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4362-K2G - System x3200 Intel Xeon 3040 1.87GHz 1GB CAD Model

Description

The LENOVO 4362-K2G - System x3200 is tailored for small businesses or branch offices requiring dependable server functionality in a compact and affordable package. Powered by the Intel Xeon 3040 processor running at 1.87GHz, it delivers reliable performance for everyday applications, including file and print sharing, email, and basic web services. Equipped with 1GB of memory, expandable up to 8GB, this server can handle multiple tasks simultaneously without significant slowdowns. It supports a variety of storage configurations, with options for SATA or SAS hard drives, allowing businesses to customize the system based on their storage needs and performance demands. The x3200's tower form factor offers ease of deployment in office environments, while its tools-free access to internal components ensures that maintenance and upgrades can be performed with minimal downtime. Energy efficiency features help reduce operational costs, and integrated management tools simplify the server's administration. Despite its entry-level positioning, the System x3200 offers a solid foundation for businesses looking to establish or expand their IT infrastructure without committing to a high upfront investment.

You May Also Be Interested in

IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess