EN
  • EN
  • DE

HP 675596-B21 - HP DL320e G8 4LFF Non-Hot-Plug CTO Server

Part No HP 675596-B21 - HP DL320e G8 4LFF Non-Hot-Plug CTO Server
Manufacturer HP
Catalog Server
Description HPE ProLiant DL320e Gen8 Non-hot Plug 4 LFF Configure-to-order ServerHP ProLiant DL320e Gen8, a single-socket 1U rack server, delivers affordable and yet powerful performance while providing essential features for varied computing needs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1412010-HP 675596-B21 - HP DL320e G8 4LFF Non-Hot-Plug CTO Server
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 675596-B21 - HP DL320e G8 4LFF Non-Hot-Plug CTO Server CAD Model

Description

The HP 675596-B21 is a Configure to Order (CTO) HP ProLiant DL320e Generation 8 (Gen8) server, tailored to meet the specific demands of small to medium-sized businesses seeking robust performance in a compact form factor. This server model features a 4 Large Form Factor (LFF) Non-Hot-Plug configuration, which allows for the integration of up to four 3.5-inch hard drives. While it does not support hot swapping of drives, this configuration offers a cost-effective solution for businesses with stable workloads that require significant storage capacity but can manage with scheduled downtimes for maintenance and upgrades. The DL320e G8 server is engineered for efficiency and versatility, providing a solid foundation for essential business applications, file-sharing, print serving, and domain hosting. Its design prioritizes reliability, featuring high-quality components and advanced cooling systems to ensure continuous operation. Furthermore, the server's innovative architecture supports the latest Intel Xeon processors, providing the computational power needed for demanding workloads and multitasking. Equipped with comprehensive management tools, the HP DL320e G8 allows for simplified server setup, monitoring, and maintenance, thereby reducing the total cost of ownership and enabling businesses to focus on growth and innovation.

You May Also Be Interested in

Lenovo
IBM System x 3100 M4
Need more? Email Us
Lenovo
IBM System x 3850 X6
Need more? Email Us
Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us
Lenovo
Lenovo System x3550 M5
Need more? Email Us
Lenovo
IBM x3550 M4 - 8 x SFF Chassis
Need more? Email Us
Lenovo
IBM System x 3250 M4
Need more? Email Us
Lenovo
M91p i5 2400 /4Gb/128SSD/MB/W7P-64
Need more? Email Us
Lenovo
Lenovo 7Z71CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
SR650 ThinkSystem - 12 x LFF Chassis
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess