EN
  • EN
  • DE

LENOVO 2583C2G - x3250 M4, Xeon 4C E3-1230v2 69W 3.3GHz/1600MHz/8MB

Part No LENOVO 2583C2G - x3250 M4, Xeon 4C E3-1230v2 69W 3.3GHz/1600MHz/8MB
Manufacturer Lenovo
Catalog Server
Description IBM System x 3250 M4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432669-LENOVO 2583C2G - x3250 M4, Xeon 4C E3-1230v2 69W 3.3GHz/1600MHz/8MB
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 2583C2G - x3250 M4, Xeon 4C E3-1230v2 69W 3.3GHz/1600MHz/8MB CAD Model

Description

The Lenovo 2583C2G x3250 M4 is a highly robust server solution designed for small to medium-sized businesses looking for exceptional performance, reliability, and scalability. Powered by the Intel Xeon Quad-Core E3-1230v2 processor with a base clock speed of 3.3GHz, which can go up to 3.7 GHz with Intel Turbo Boost Technology, and a thermal design power (TDP) of 69W, it delivers efficient performance for demanding applications. The processor's 8MB cache ensures fast access to frequently used data, enhancing overall system responsiveness. This server includes support for up to 1600MHz memory speeds, allowing for quick data processing and improved multitasking capabilities. The x3250 M4 model is engineered for versatility, featuring multiple I/O expansion slots for additional hardware, an integrated management module for simplified server management, and robust data protection and security features to safeguard critical business data. With its compact 1U form factor, it fits easily into diverse environments, offering a balanced solution between performance, power consumption, and space utilization.

You May Also Be Interested in

IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess