EN
  • EN
  • DE

S-1003NA19I-I6T1U

Part No S-1003NA19I-I6T1U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SNT-6A / Supervisor Open Drain or Open Collector 1 Channel SNT-6A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr ABLIC Inc.
Series S-1003
Package Tape & Reel (TR)
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 1.9V
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-SMD, Flat Leads
Supplier Device Package SNT-6A
Base Product Number S-1003
Standard Package 5,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1252749-S-1003NA19I-I6T1U
Ultra Librarian 3D Model Ultra Librarian S-1003NA19I-I6T1U CAD Model

Description

The S-1003NA19I-I6T1U is a positive voltage regulator manufactured by ABLIC U.S.A. Inc. This regulator is designed to provide a stable and consistent output voltage even with variations in input voltage or load current. It is part of the S-1003 series, known for its low current consumption and high accuracy, making it suitable for battery-powered devices and other applications where efficiency is crucial.

Applications

  • Battery-powered devices: Due to its low current consumption, it is ideal for extending battery life in portable electronics.
  • Wearable technology: Its small size and efficiency make it suitable for integration into wearable devices.
  • IoT (Internet of Things) devices: Used in sensors and other IoT devices requiring a stable voltage supply with minimal power drain.
  • Microcontrollers and microprocessors power supply: Provides a regulated voltage for reliable operation of digital circuits.
  • Wireless communication devices: Powers RF modules and other components in wireless applications.

Features

  • Output Voltage: 1.9V fixed output voltage.
  • High Output Voltage Accuracy: Ensures precise voltage regulation.
  • Low Current Consumption: Minimizes power loss, enhancing efficiency.
  • Input Voltage Range: Wide input voltage range to accommodate various power sources.
  • Small Package: Compact package for space-constrained applications.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.

Benefits

  • Extended Battery Life: Low current consumption translates to longer operational time for battery-powered devices.
  • Stable Voltage Supply: Ensures consistent performance of connected devices, even with fluctuations in input voltage or load.
  • Space Saving: Small package allows for integration into compact devices.
  • Reliable Operation: Overcurrent protection enhances the durability and lifespan of the regulator and connected circuitry.
  • Simplified Design: Fixed output voltage eliminates the need for external components for voltage setting.

Additional Details

The S-1003NA19I-I6T1U typically comes in a small surface-mount package. It is designed to operate within a specific temperature range. Consult the datasheet for detailed electrical characteristics, including dropout voltage, quiescent current, and transient response. The regulator is also typically stable with small ceramic output capacitors, further reducing the overall solution size and cost.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess