Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1450178-728629-B21
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian 728629-B21 CAD Model

Description

The HP 728629-B21 is a DDR4 memory module designed for use in HP's line of servers, offering a capacity of 32GB and operating at a speed of 2133 MHz (PC4-17000). This module features ECC (Error-Correcting Code) and is Registered/Buffered (RDIMM), making it an ideal choice for mission-critical server environments where reliability and data integrity are of utmost importance. The inclusion of error correction technology allows the 728629-B21 to detect and correct internal data corruption, ensuring smooth operation and stability of the server. This is especially important in environments running applications that require high levels of data accuracy, such as financial services, databases, and virtualization platforms. The registered design of the memory module means that it includes a register between the DRAM modules and the system's memory controller, helping to stabilize the memory signals, which is crucial in systems with high memory capacities. HP's 728629-B21 is designed to meet the needs of high-demand server environments, providing the performance and reliability needed to support complex applications and heavy workloads.

You May Also Be Interested in

Hynix Semiconductor
DDR3-1600 1Gx72 ECC UDIMM 2Rx8 (8GB)
Need more? Email Us
ECAD model for HMT41GU7BFR8C-PB
Samsung
DDR3-1600 512Mx64 UDIMM (4GB) 1.35V
Need more? Email Us
ECAD model for M378B5173DB0-YK0
Hynix Semiconductor
DDR3-1600 512Mx64 UDIMM 1Rx8 (4GB) 1.35V
Need more? Email Us
ECAD model for HMT451U6AFR8A-PBN0
Hynix Semiconductor
DDR3-1600 512Mx72 ECC UDIMM 2Rx8 (4GB) 1.35V
Need more? Email Us
ECAD model for HMT351U7CFR8A-PBN0
Samsung
DDR3-1600 256Mx72 ECC Reg/RDIMM (2GB) 1.35V
Need more? Email Us
ECAD model for M393B5773DH0-YK0
Hynix Semiconductor
DDR3-1600 4Gx72 LRDIMM 4Rx4 (32GB) 1.35V
Need more? Email Us
ECAD model for HMT84GL7AMR4A-PBMC
Samsung
DDR3-1600 512Mx64 UDIMM (4GB)
Need more? Email Us
ECAD model for M378B5273DH0-CK0
Kingston
DDR3-1600 1Gx64 UDIMM Proprietary (8GB)
Need more? Email Us
ECAD model for D1G64K110
Samsung
DDR3-1600 512Mx64 UDIMM (4GB) 1.5v
Need more? Email Us
ECAD model for 665585\4GB\256Mx16\8C

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention