EN
  • EN
  • DE

M378B5273DH0-CK0

Part No M378B5273DH0-CK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 512Mx64 UDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948008-M378B5273DH0-CK0
Series *
Ultra Librarian 3D Model Ultra Librarian M378B5273DH0-CK0 CAD Model

Description

The Samsung M378B5273DH0-CK0 is a 4GB DDR3 1600MHz CL11 desktop memory module (DIMM). This module is designed to provide a performance boost for desktop computers, enabling faster application loading, smoother multitasking, and improved overall system responsiveness. It adheres to JEDEC standards, ensuring compatibility with a wide range of desktop motherboards.

Applications:

  • Desktop PC Memory Upgrade: Improves the performance of compatible desktop computers.
  • Workstations: Enhances the performance of workstations.
  • Gaming Rigs: Improves gaming performance.

Features:

  • 4GB Capacity: Provides ample memory for everyday computing tasks.
  • DDR3 Technology: Offers faster data transfer rates compared to DDR2.
  • 1600MHz Clock Speed: Enables quick processing of data.
  • CL11 Latency: Ensures efficient data access and retrieval.
  • DIMM Form Factor: Designed for compatibility with desktop computers.

Benefits:

  • Improved Multitasking: Allows users to run multiple applications simultaneously without experiencing slowdowns.
  • Faster Application Loading: Reduces the time it takes to open and use software programs.
  • Enhanced System Responsiveness: Makes the computer feel more snappy and responsive to user input.
  • Increased Productivity: Enables users to complete tasks more quickly and efficiently.
  • Cost-Effective Upgrade: Provides a significant performance boost at a reasonable price.

Additional Details:

The M378B5273DH0-CK0 is manufactured using high-quality components and undergoes rigorous testing to ensure reliability and stability. It operates at standard DDR3 voltage (typically 1.5V), which ensures compatibility with a wide range of desktop motherboards. Samsung is a well-known and respected memory manufacturer, and this module is designed to meet or exceed industry standards for performance and reliability. M378 denotes a desktop DIMM, B5273DH0 describes the density and configuration while CK0 describes the speed bin and timings.

You May Also Be Interested in

Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess