Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Quectel
Package Tape & Reel
Product Status Active
Programmable Not Verified
RF Family/Standard Navigation
Protocol BeiDou, Galileo, GLONASS, GPS, GNSS
Frequency 1.561GHz, 1.575GHz, 1.602GHz
Data Rate 921.6kbps
Sensitivity -165dBm
Serial Interfaces I2C, UART
Antenna Type Antenna Not Included
Voltage - Supply 2.8V ~ 4.3V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 18-SMD Module
Base Product Number L76
Standard Package 500 pcs
MSL Level 3 (168 Hours)
ECCN 5A992C SC
HTSUS 8517.62.0090
Win Source Part Number 847631-L76L-M33
Ultra Librarian 3D Model Ultra Librarian L76L-M33 CAD Model

Description

The 847631-L76L-M33 is an RF Transceiver Module and Modem designed for navigation applications from Quectel.

  • Product Category: RF and Wireless, Navigation
  • Package: Tape and Reel
  • Frequencies Supported: 1.561GHz, 1.575GHz, 1.602GHz
  • Protocols Supported: BeiDou, Galileo, GLONASS, GPS, GNSS
  • Data Rate: 921.6kbps
  • Sensitivity: -165dBm
  • Voltage Supply: 2.8V to 4.3V
  • Temperature Range: -40°C to 85°C
  • Serial Interfaces: I2C, UART
  • Mounting Type: Surface Mount
  • Manufacturer: Quectel
  • Product Status: Active

You May Also Be Interested in

STMicroelectronics
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
ECAD model for SPWF01SA.11
Silicon Labs
ZGM230S Z-WAVE SIP, SECURE VAULT / General ISM < 1GHz Z-Wave® Transceiver Module 868MHz, 915MHz Antenna Not Included Surface Mount
Lowest to $219.6970
ECAD model for ZGM230SA27HGN2R
Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
ECAD model for XB3-24Z8UM-J
Panasonic
RF TXRX MOD BLUETOOTH CHIP ANT
Need more? Email Us
ECAD model for ENW-89847A1KF
STMicroelectronics
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $19.2046
ECAD model for SPBTLE-RF
Dialog Semiconductor GmbH
RX TXRX MOD WIFI SURFACE MOUNT / WiFi Transceiver Module 1.87GHz ~ 1.93GHz Surface Mount
Need more? Email Us
ECAD model for SC14SPNODE SF01T
STMicroelectronics
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $73.1168
ECAD model for SPWF04SA
U-blox
RX TXRX MODULE CELL/NAV CAST SMD / Cellular, Navigation GPRS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
ECAD model for SARA-G340-00S
STMicroelectronics
RX TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v2.1 +EDR, Class 2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Need more? Email Us
ECAD model for SPBT2532C2.AT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4199 $52.0995
12+ $8.5497 $102.5964
19+ $8.2825 $157.3675
25+ $8.0153 $200.3825
33+ $7.7481 $255.6873
44+ $6.9466 $305.6504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention