EN
  • EN
  • DE

HFD3/3-S(257)

Part No HFD3/3-S(257)
Manufacturer HongFa
Catalog Custom Parts (E - I)
Description HFD3 Series 2 A DPDT 3 VDC Single Side Stable SMT Subminiature Signal Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1193607-HFD3/3-S(257)
Categories Custom Parts
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HFD3/3-S(257) CAD Model

Description

The Hongfa HFD3/3-S(257) is a miniature signal relay designed for a wide array of applications requiring reliable switching performance in a compact form factor. This relay is part of the HFD3 series, known for its small size and high sensitivity, making it suitable for densely populated circuit boards and low-power applications.

Applications

  • Telecommunications Equipment: Used in telephone exchanges and communication systems for signal routing.
  • Measurement and Control Systems: Implemented in instruments and controllers where precise and reliable switching is crucial.
  • Security Systems: Employed in alarm systems and access control devices for dependable operation.
  • Medical Equipment: Found in various medical devices requiring compact and reliable relay solutions.
  • Consumer Electronics: Used in appliances and other consumer goods for switching functions.

Features

  • Miniature Size: Compact dimensions allow for high-density mounting on PCBs.
  • High Sensitivity: Requires low coil power for activation, making it suitable for low-power circuits.
  • High Contact Reliability: Ensures consistent and dependable switching performance.
  • Long Life: Designed for extended operational lifespan, reducing the need for frequent replacements.
  • Sealed Construction: Provides protection against dust and other environmental contaminants.

Benefits

  • Space Saving: Its small size allows for more components to be placed on a circuit board, reducing overall product size.
  • Energy Efficient: Low coil power consumption contributes to energy savings in the application.
  • Reliable Performance: High contact reliability ensures consistent and dependable switching, improving system performance.
  • Extended Lifespan: Long operational life reduces maintenance requirements and lowers total cost of ownership.
  • Environmental Protection: Sealed construction protects the relay from environmental factors, enhancing reliability and lifespan.

Additional Details

The HFD3/3-S(257) typically features a single-pole double-throw (SPDT) contact configuration. The coil voltage is usually low, such as 3VDC, to accommodate low-power circuits. Contact ratings vary, but they are generally suitable for switching low to medium current and voltage levels. The relay is designed for through-hole mounting on PCBs. This relay is compliant with RoHS environmental standards.

You May Also Be Interested in

Hanrun
Lowest to $0.7534
Sierra Wireless
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sony
Need more? Email Us
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
Ramtron
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess