EN
  • EN
  • DE

HF49FD/005-1H11TF

Part No HF49FD/005-1H11TF
Manufacturer HongFa
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062610-HF49FD/005-1H11TF
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF49FD/005-1H11TF CAD Model

Description

The HF49FD/005-1H11TF is a miniature signal relay manufactured by Hongfa. It's designed for applications requiring low signal switching with high reliability and sensitivity. The relay features a compact design and is suitable for various electronic and telecommunication equipment.

Applications:

  • Telecommunications Equipment: Used in telephone exchanges, communication devices, and network equipment for signal routing and switching.
  • Instrumentation: Employed in test and measurement equipment for accurate signal control and switching.
  • Security Systems: Found in alarm systems, access control systems, and surveillance equipment for switching and controlling signals.
  • Medical Equipment: Used in medical devices for precise signal switching and control.
  • Consumer Electronics: Utilized in audio and video equipment for signal routing and selection.

Features:

  • Miniature Size: Compact design allows for high-density mounting on printed circuit boards (PCBs).
  • High Sensitivity: Requires low coil power for activation, making it energy-efficient.
  • Low Signal Switching: Optimized for switching low-level signals with minimal signal loss.
  • High Reliability: Designed for long operational lifespan with consistent performance.
  • Various Terminal Types: Available in different terminal configurations to suit various mounting requirements.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Accurate Signal Switching: Ensures precise and reliable switching of low-level signals.
  • Space-Saving Design: Enables compact and efficient circuit layouts.
  • Energy Efficient: Low coil power consumption reduces overall system energy usage.
  • Long Lifespan: Provides extended operational reliability.
  • Versatile Application: Suitable for a wide range of signal switching applications.

Additional Details:

The HF49FD/005-1H11TF relay typically operates with a coil voltage of 5VDC. It usually features a single pole double throw (SPDT) contact configuration. The contact material is selected to ensure low contact resistance and reliable switching of low-level signals. Detailed specifications, including contact ratings, coil resistance, and operating temperature range, can be found in the manufacturer's datasheet. The 'FD' in the part number often indicates a sealed construction for enhanced environmental protection.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess