EN
  • EN
  • DE

LXCL-EA07-0008

Part No LXCL-EA07-0008
Manufacturer Lumileds
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 971899-LXCL-EA07-0008
Categories OEM Parts(J-L)
Manufacturer Lumileds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LXCL-EA07-0008 CAD Model

Description

The LXCL-EA07-0008 is a high-power LED manufactured by Lumileds. It's part of their LUXEON C series, designed for applications requiring high light output and superior color control in a compact package. This LED is often used in demanding lighting environments, offering a combination of efficiency, reliability, and color quality.

Applications:

  • Architectural Lighting: Used in wall washing, accent lighting, and facade illumination.
  • Stage and Studio Lighting: Employed in professional lighting fixtures for theaters, studios, and events.
  • Specialty Lighting: Utilized in medical lighting, entertainment lighting, and machine vision systems.
  • Horticultural Lighting: Integrated into grow lights for promoting plant growth.
  • Automotive Lighting: Found in headlights, daytime running lights (DRLs), and signal lighting.

Features:

  • High Luminous Flux: Delivers a substantial amount of light for demanding applications.
  • Superior Color Control: Offers precise color rendering and consistent color output.
  • Compact Package: Enables integration into small and space-constrained fixtures.
  • Low Thermal Resistance: Efficiently dissipates heat, ensuring stable performance and long lifespan.
  • Wide Viewing Angle: Provides uniform light distribution over a broad area.

Benefits:

  • Energy Efficiency: High efficacy reduces energy consumption and lowers operating costs.
  • Enhanced Visual Appeal: Accurate color rendering improves the appearance of illuminated objects and scenes.
  • Design Flexibility: Small size allows for innovative and compact lighting designs.
  • Long Lifespan: Minimizes maintenance requirements and reduces replacement costs.
  • Robust Performance: Withstands harsh environmental conditions and delivers reliable performance.

Technical Specifications:

The LXCL-EA07-0008 operates with a specific forward voltage and current, detailed in the Lumileds datasheet. Its correlated color temperature (CCT) determines the emitted light's color (e.g., warm, neutral, or cool white). Luminous flux, measured in lumens, indicates the light output, while efficacy, measured in lumens per watt, reflects energy efficiency. The LED's thermal resistance is crucial for heat management, and appropriate heat sinking is essential for optimal performance. The viewing angle defines the light distribution pattern.

You May Also Be Interested in

Lowpower
Lowest to $0.0643
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
ON Semiconductor
Lowest to $0.1379
Leshan Radio
Lowest to $0.0382
Lumileds
Lowest to $2.6115
Lowpower
Lowest to $0.0405
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess