EN
  • EN
  • DE

HF3FD/012-HSTF

Part No HF3FD/012-HSTF
Manufacturer HongFa
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824822-HF3FD/012-HSTF
Ultra Librarian 3D Model Ultra Librarian HF3FD/012-HSTF CAD Model

Description

The HF3FD/012-HSTF is a miniature, high-sensitivity signal relay manufactured by HongFa. This relay is designed for applications that require reliable switching of low-level signals, commonly found in telecommunications equipment, instrumentation, and various automation systems. It features a compact design, low power consumption, and is suitable for high-density PCB layouts and energy-efficient systems.

Applications

  • Telecommunication equipment
  • Instrumentation and measurement devices
  • Automatic test equipment (ATE)
  • Security systems
  • Medical equipment

Features

  • Miniature Size: Space-saving design for dense PCB mounting.
  • High Sensitivity: Requires low coil power for activation.
  • 12VDC Coil: Specifically designed for 12VDC coil voltage operation.
  • High Insulation Resistance: Provides electrical isolation between the coil and contacts.
  • Sealed Construction: Suitable for automated soldering and cleaning processes.

Benefits

  • Reduced Board Space: Allows for higher component density on the circuit board.
  • Energy Efficient: Low coil power consumption reduces overall system power usage.
  • Reliable Performance: High insulation resistance and sealed construction ensure reliability in various environments.
  • Simplified Manufacturing: Sealed construction allows for automated soldering and cleaning processes.
  • Optimized for 12VDC Systems: Directly compatible with systems using 12VDC power supplies.

Additional Details

The HF3FD/012-HSTF relay utilizes a 12VDC coil voltage. Its contact arrangement is typically 1 Form C (SPDT - Single Pole Double Throw). Contact ratings often include a maximum switching voltage of around 30VDC and a maximum switching current of approximately 1A. The insulation resistance between the coil and contacts is generally very high, exceeding 10^9 ohms. The operating temperature range usually spans from -40°C to +85°C. The 'HSTF' suffix likely indicates specific material or performance characteristics related to high sensitivity or temperature stability. This relay is designed to provide consistent and reliable switching in a wide range of applications where low-level signal integrity is crucial and a 12VDC control voltage is available.

You May Also Be Interested in

Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4363 $50.1745
280+ $0.3580 $100.2400
435+ $0.3469 $150.9015
600+ $0.3357 $201.4200
775+ $0.3245 $251.4875
1,035+ $0.2909 $301.0815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess