EN
  • EN
  • DE

HF32FA-G/003-HSL2G(257)

Part No HF32FA-G/003-HSL2G(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062555-HF32FA-G/003-HSL2G(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF32FA-G/003-HSL2G(257) CAD Model

Description

The HF32FA-G/003-HSL2G(257) is a miniature signal relay manufactured by HongFa. This relay is designed for switching low-level signals in a variety of electronic circuits. Its compact size and low power consumption make it suitable for applications where space and energy efficiency are critical. The 'G' suffix typically indicates a sealed construction, making it suitable for automatic soldering and cleaning processes.

Applications:

  • Telecommunications equipment: Used in signal routing, switching, and line interface circuits.
  • Instrumentation: Employed in test and measurement equipment for signal selection and control.
  • Consumer electronics: Integrated into audio and video equipment for signal switching and routing.
  • Security systems: Utilized in alarm systems and access control systems for switching and control functions.
  • Medical equipment: Found in diagnostic and monitoring devices for signal management.

Features:

  • Miniature size: Compact design allows for high-density mounting on PCBs.
  • Low power consumption: Requires minimal power for coil activation.
  • High sensitivity: Operates with low signal levels.
  • Sealed construction: Suitable for automatic soldering and cleaning processes.
  • Various contact configurations: Available in different contact arrangements to suit diverse application requirements.

Benefits:

  • Reliable signal switching: Provides consistent and dependable operation for low-level signals.
  • Energy-efficient: Low coil power consumption minimizes power waste.
  • Space-saving: Miniature size enables compact circuit designs.
  • Easy integration: Suitable for automated assembly processes.
  • Versatile application: Ideal for a wide range of electronic applications.

Technical Specifications:

  • Coil Voltage: 3VDC
  • Contact Arrangement: Typically SPDT (Single Pole Double Throw) or SPST (Single Pole Single Throw) - Verify with Datasheet.
  • Contact Rating: Consult datasheet for precise values, HF32FA series usually handles 0.5A at 125VAC or 1A at 30VDC
  • Coil Power: Check datasheet.
  • Operating Temperature: Usually -40°C to +85°C.
  • Sealed: Yes, suitable for wave soldering.

For detailed specifications and application notes, refer to the official HongFa datasheet for HF32FA series relays.

You May Also Be Interested in

Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Essentra Components
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess