EN
  • EN
  • DE

HF32F/005-ZS3(335)(257)

Part No HF32F/005-ZS3(335)(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062544-HF32F/005-ZS3(335)(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF32F/005-ZS3(335)(257) CAD Model

Description

The HF32F/005-ZS3(335)(257) is a miniature relay manufactured by HongFa. This relay is commonly used in applications that require reliable switching in a compact form factor. Its robust design makes it suitable for various industrial and consumer electronics.

Applications

  • Household Appliances: Control circuits in appliances such as air conditioners, refrigerators, and washing machines.
  • Industrial Automation: Used in control panels, PLCs (Programmable Logic Controllers), and other automated systems.
  • Power Supplies: Employed in switching power supplies and UPS (Uninterruptible Power Supplies) systems.
  • Lighting Control: Used in lighting systems for switching and control.
  • Office Automation Equipment: Utilized in equipment such as printers and copiers.

Features

  • Compact Size: Miniature design for high-density mounting on PCBs.
  • High Sensitivity: Requires low coil power for activation.
  • Contact Form: SPDT (Single Pole Double Throw) contact configuration.
  • Sealed Construction: Provides protection against dust and other environmental contaminants.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Space Efficiency: Its small size allows for efficient use of board space.
  • Energy Saving: Low coil power consumption contributes to energy efficiency.
  • Reliable Switching: Provides reliable switching performance in various applications.
  • Long Life: Designed for long-term reliability.
  • Environmental Friendly: RoHS compliance ensures environmental responsibility.

Additional Details

The HF32F/005-ZS3(335)(257) relay has a coil voltage of 5VDC. It is designed to switch up to 10A at 250VAC. The ZS3 likely refers to specific terminal and mounting configurations, while (335) and (257) are likely internal production or batch codes. It is typically used in through-hole mounting applications. Always refer to the HongFa datasheet for precise electrical characteristics, mechanical dimensions, and application guidelines. The contact material is selected to provide low contact resistance and high reliability.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9933 $59.5980
145+ $0.8143 $118.0735
220+ $0.7889 $173.5580
305+ $0.7635 $232.8675
395+ $0.7380 $291.5100
525+ $0.6618 $347.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess