EN
  • EN
  • DE

PACSE1284-02Q

Part No PACSE1284-02Q
Manufacturer California Micro Devices Corp
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019791-PACSE1284-02Q
Categories OEM Parts(O-R)
Manufacturer California Micro Devices Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PACSE1284-02Q CAD Model

Description

The PACSE1284-02Q is an integrated ESDL (Electromagnetic Compatibility and Surge Protection) protection and termination device manufactured by California Micro Devices (later acquired by Semtech). It is specifically designed to protect high-speed data interfaces, particularly parallel ports conforming to the IEEE 1284 standard, from electrostatic discharge (ESD) and other transient voltage threats. It provides termination and common mode filtering as well.

Applications

  • Protection of IEEE 1284 parallel ports in printers, scanners, and other peripherals
  • Protection of high-speed data interfaces in computers and mobile devices
  • Industrial equipment with parallel port interfaces
  • Any application requiring ESD protection for parallel data lines

Features

  • Integrated ESD protection for parallel port data lines
  • Common mode filtering
  • Termination resistors for impedance matching
  • Low capacitance for minimal signal degradation
  • Complies with IEC 61000-4-2 ESD immunity standard
  • Small surface mount package

Benefits

  • Enhanced ESD protection: Protects sensitive parallel port circuitry from damage due to ESD events, improving product reliability and longevity.
  • Improved signal integrity: Low capacitance minimizes signal distortion and maintains high-speed data transfer rates.
  • Reduced component count: Integration of ESD protection, termination, and common mode filtering reduces the number of discrete components required, simplifying board layout and reducing cost.
  • Easy to implement: Small surface mount package simplifies assembly and reduces board space requirements.
  • Compliant with industry standards: Meets IEC 61000-4-2 ESD immunity standard, ensuring compliance with regulatory requirements.

The PACSE1284-02Q utilizes silicon-based ESD protection technology to provide robust protection against electrostatic discharge events. The internal termination resistors ensure proper impedance matching, minimizing signal reflections and improving signal integrity. The common mode filter suppresses common mode noise, further enhancing signal quality. Its low capacitance is crucial for maintaining the integrity of high-speed data signals. The device is typically available in a small surface-mount package for easy integration into space-constrained applications.

You May Also Be Interested in

Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Thomas & Betts
Need more? Email Us
TURCK
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Panjit
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess