EN
  • EN
  • DE

HF152F-T/012-1HT(610)

Part No HF152F-T/012-1HT(610)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062530-HF152F-T/012-1HT(610)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF152F-T/012-1HT(610) CAD Model

Description

The HF152F-T/012-1HT(610) is a miniature high-power relay manufactured by Hongfa. It is designed for applications requiring a compact and reliable switching solution with high contact ratings. This relay is known for its robust construction and long service life.

Applications

  • Industrial control systems
  • Power supplies
  • Motor control
  • Lighting control
  • Home appliances

Features

  • Contact Arrangement: 1 Form A (SPST-NO)
  • Coil Voltage: 12VDC
  • Contact Rating: 20A at 250VAC / 30VDC
  • Dielectric Strength: 4000VAC between coil and contacts
  • Insulation Resistance: 100 MΩ minimum at 500VDC
  • Contact Material: AgSnO2
  • Ambient Temperature: -40°C to +85°C
  • Mounting: PCB Through-hole
  • RoHS Compliant

Benefits

  • High Switching Capacity: Capable of switching up to 20A, suitable for high-power applications.
  • Compact Size: Miniature design allows for high-density mounting on PCBs.
  • Long Life: Designed for reliable operation and extended service life.
  • Wide Operating Temperature Range: Suitable for use in harsh environmental conditions.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

The HF152F-T/012-1HT(610) from Hongfa is a dependable power relay suitable for various applications requiring efficient and robust switching. Its high contact rating makes it suitable for controlling high-current loads, while its compact size facilitates easy integration into electronic designs. The relay's wide operating temperature range ensures consistent performance in diverse environments. Compliance with RoHS standards makes it an environmentally responsible component.

You May Also Be Interested in

Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Essentra Components
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess